AVX Corporation Ceramic Capacitors 1210PC472KAT2A

Description
4700pF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-7465-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-7465-2-ND
Ceramic Capacitors 478-7465-2-ND
4700pF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

4700pF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1364032 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364032
MLCCs - Multilayer Ceramic Capacitors 1364032
KYOCERA AVX 1210PC472KAT2A

KYOCERA AVX 1210PC472KAT2A

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Capacitors Capacitors
Product Number 478-7465-2-ND 1364032
Product Name Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Aluminium Capacitors - 1701275 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 227XMPL2R5MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers