Kyocera Corporation Ceramic Capacitors SR275C104KAR

Description
0.1µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.1µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-6011-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6011-ND
Ceramic Capacitors 478-6011-ND
0.1µF ±10% 50V Ceramic Capacitor X7R Radial

0.1µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx - 70K5023 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx
70K5023
Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx 70K5023
CERAMIC CAPACITOR 0.1UF, 50V, X7R, 10%, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:7.62mm; Product Range:SkyCap SR Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 50V, X7R, 10%, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:7.62mm; Product Range:SkyCap SR Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - SR275C104KAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SR275C104KAR
Ceramic Capacitors SR275C104KAR
CAP CER 0.1UF 50V X7R RADIAL

CAP CER 0.1UF 50V X7R RADIAL

Supplier's Site Datasheet
CAPACITOR CERAMIC , RADIAL .1UF, 50V, 10%, X7R - 70195750 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR CERAMIC , RADIAL .1UF, 50V, 10%, X7R
70195750
CAPACITOR CERAMIC , RADIAL .1UF, 50V, 10%, X7R 70195750
Conformally Coated Radial Leaded MLC Epoxy Case Solderable Lead

  • Conformally Coated Radial Leaded MLC
  • Epoxy Case
  • Solderable Lead
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-6011-ND 70K5023 SR275C104KAR 70195750
Product Name Ceramic Capacitors Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx Ceramic Capacitors CAPACITOR CERAMIC , RADIAL .1UF, 50V, 10%, X7R
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PWS152KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0100270FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1733431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details