Kyocera Corporation Ceramic Capacitors 18125C274KAT2A

Description
0.27µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.27µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10926-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10926-2-ND
Ceramic Capacitors 478-10926-2-ND
0.27µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

0.27µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10926-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10926-1-ND
Ceramic Capacitors 478-10926-1-ND
0.27µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

0.27µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10926-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10926-6-ND
Ceramic Capacitors 478-10926-6-ND
0.27µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

0.27µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.27Uf, 50V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx - 56J3307 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.27Uf, 50V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx
56J3307
Ceramic Capacitor 0.27Uf, 50V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx 56J3307
CERAMIC CAPACITOR 0.27UF, 50V, X7R, 10%, 1812, FULL REEL; Capacitance:0.27µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.27UF, 50V, X7R, 10%, 1812, FULL REEL; Capacitance:0.27µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
CAP CER 0.27UF 50V X7R 1812 - 66-18125C274KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.27UF 50V X7R 1812
66-18125C274KAT2A
CAP CER 0.27UF 50V X7R 1812 66-18125C274KAT2A
CAP CER 0.27UF 50V X7R 1812

CAP CER 0.27UF 50V X7R 1812

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-10926-2-ND 478-10926-6-ND 56J3307 66-18125C274KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.27Uf, 50V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx CAP CER 0.27UF 50V X7R 1812
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 0.2700 microF 0.2700 microF 0.2700 microF 0.2700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - CK05BX103M-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers