Win Source Part Number: 1305726-SR211C105KAR
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.200" (5.08mm)
Standard Package: 1,000
Capacitance: 1 µF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Lead Spacing: 0.200" (5.08mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Other Names: 478-4473
1µF ±10% 100V Ceramic Capacitor X7R Radial
Cap Ceramic 1uF 100V X7R 10% Radial 5.08mm 125°C Bulk Product overview: SR211C105KAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR211C105KAR can be used for catalog matching and distributor lookup.
Multilayer Ceramic Capacitor, SkyCap SR Series, 1 - F, - 10%, X7R, 100 V, Radial Leaded RoHS Compliant: Yes
CAP CER 1UF 100V X7R RADIAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1305726-SR211C105KAR | 478-4473-ND | 60-SR211C105KAR | 70195818 | 95W8673 | SR211C105KAR |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors | 1uF 100V Capacitor | Capacitor;Ceramic;Cap 1 uF;Tol 10%;Vol-Rtg 100 VDC;Radial;X7R | Multilayer Ceramic Capacitor, Skycap Sr Series, 1 F, 10%, X7R, 100 V, Radial Leaded Rohs Compliant Kyocera Avx | Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 100 volts | 100 volts | 100 volts | 100 volts | 100 volts | |
| WVAC | 100 volts | 100 volts | 100 volts | 100 volts |