Cap Feed Through 0.0022uF 50VDC X7R -20% to 50% Pad Flat 1206 125°C Automotive AEC-Q200 Product overview: W3F15C2228AT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.0022uF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-W3F15C2228AT1A can be used for catalog matching and distributor lookup.
AVX W3F15C2228AT1A
2200pF Feed Through Capacitor 50V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad
2200pF Feed Through Capacitor 50V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad
2200pF Feed Through Capacitor 50V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad
Feedthrough Capacitors 50volts 2200pF X7R 1206
CAP, FEEDTHROUGH, 2200PF, 50V, 0.3A, 1206; Capacitance:2200pF; Voltage Rating:50V; Current Rating:300mA; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:Surface Mount; Capacitance Tolerance:-20%, +50%; No. of Pins:4Pins RoHS Compliant: Yes
CAPACITOR CERAMIC 2200PF, 50V, X7R, +50,-20%, 1206; Capacitance:2200pF; Capacitance Tolerance:+50%, -20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3-W3F15C2228AT1A | 6973392 | 6973392P | 478-12993-1-ND | 478-12993-6-ND | W3F15C2228AT1A | 10R5902 | 23C9959 |
| Product Name | Automotive 0.0022uF Capacitor | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Feed Through, Pass Through Capacitors | Feed Through, Pass Through Capacitors | Feedthrough Capacitors | Cap, Feedthrough, 2200Pf, 50V, 0.3A, 1206; Capacitance Kyocera Avx | Capacitor Ceramic 2200Pf, 50V, X7R, +50,-20%, 1206; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor | Chip Capacitor; SMD | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | |||
| Capacitance Tolerance | -20 (+/- %) | 50 (+/- %) | 50 (+/- %) | 50 (+/- %) | -20 (+/- %) | |||
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts | ||||
| Technology | Multilayer | Multilayer |