AVX Corporation SMD 47UF 25V Capacitor RH223C476MA3RA3

Description
CAP CER 47UF 25V X7R SMD Product overview: RH223C476MA3RA3 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RH223C476MA3RA3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
CAP CER 47UF 25V X7R SMD Product overview: RH223C476MA3RA3 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RH223C476MA3RA3 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1350168-RH223C476MA3RA3 is a ceramic capacitor from the RH series, featuring a capacitance of 47 µF and a rated voltage of 25V. It utilizes an X7R dielectric with a temperature coefficient of ±15%, suitable for operating temperatures ranging from -55°C to +125°C. The capacitor is designed with a "J" style lead frame, enhancing its resistance to thermal and mechanical stresses, making it ideal for applications in high-frequency DC-DC converters, automotive, telecom, industrial, and military sectors. This component has low equivalent series resistance (ESR) and equivalent series inductance (ESL), contributing to its efficiency in power supply filtering, bypassing, and decoupling applications. The dimensions of the capacitor are 7.62mm in length and 5.40mm in width, with a maximum thickness of 7.50mm. It is packaged in a tray with a standard quantity of 270 units. The RH series capacitors are designed for surface mount technology (SMT) and can be double stacked to save PCB space.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1350168-RH223C476MA3RA3 is a ceramic capacitor from the RH series, featuring a capacitance of 47 µF and a rated voltage of 25V. It utilizes an X7R dielectric with a temperature coefficient of ±15%, suitable for operating temperatures ranging from -55°C to +125°C. The capacitor is designed with a "J" style lead frame, enhancing its resistance to thermal and mechanical stresses, making it ideal for applications in high-frequency DC-DC converters, automotive, telecom, industrial, and military sectors. This component has low equivalent series resistance (ESR) and equivalent series inductance (ESL), contributing to its efficiency in power supply filtering, bypassing, and decoupling applications. The dimensions of the capacitor are 7.62mm in length and 5.40mm in width, with a maximum thickness of 7.50mm. It is packaged in a tray with a standard quantity of 270 units. The RH series capacitors are designed for surface mount technology (SMT) and can be double stacked to save PCB space.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 47UF 25V Capacitor
60-RH223C476MA3RA3
SMD 47UF 25V Capacitor 60-RH223C476MA3RA3
CAP CER 47UF 25V X7R SMD Product overview: RH223C476MA3RA3 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RH223C476MA3RA3 can be used for catalog matching and distributor lookup.

CAP CER 47UF 25V X7R SMD Product overview: RH223C476MA3RA3 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RH223C476MA3RA3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1350168-RH223C476MA3RA3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1350168-RH223C476MA3RA3
Capacitors - Ceramic Capacitors 1350168-RH223C476MA3RA3
Win Source Part Number: 1350168-RH223C476MA3 RA3 Category: Capacitors - Ceramic Capacitors Series: RH Features: Low ESL (Stacked) Package: Tray Size / Dimension: 0.300" L x 0.213" W (7.62mm x 5.40mm) Applications: SMPS Filtering, Bypass, Decoupling Standard Package: 270 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 25V Temperature Coefficient: X7R Thickness (Max): 0.295" (7.50mm) Lead Style: J-Lead Mounting Type: Surface Mount, MLCC Package / Case: Stacked SMD, 4 J-Lead Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX

Win Source Part Number: 1350168-RH223C476MA3RA3
Category: Capacitors - Ceramic Capacitors
Series: RH
Features: Low ESL (Stacked)
Package: Tray
Size / Dimension: 0.300" L x 0.213" W (7.62mm x 5.40mm)
Applications: SMPS Filtering, Bypass, Decoupling
Standard Package: 270
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 25V
Temperature Coefficient: X7R
Thickness (Max): 0.295" (7.50mm)
Lead Style: J-Lead
Mounting Type: Surface Mount, MLCC
Package / Case: Stacked SMD, 4 J-Lead
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX

Buy Now Datasheet
Ceramic Capacitor, 47Uf, 25V, X7R, 20%, Smd; Capacitance Kyocera Avx - 24T5941 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 47Uf, 25V, X7R, 20%, Smd; Capacitance Kyocera Avx
24T5941
Ceramic Capacitor, 47Uf, 25V, X7R, 20%, Smd; Capacitance Kyocera Avx 24T5941
CERAMIC CAPACITOR, 47UF, 25V, X7R, 20%, SMD; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:3021 [7654 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:RH Series; Product Length:7.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 47UF, 25V, X7R, 20%, SMD; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:3021 [7654 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:RH Series; Product Length:7.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - RH223C476MA3RA3 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RH223C476MA3RA3
Ceramic Capacitors RH223C476MA3RA3
CAP CER 47UF 25V X7R SMD

CAP CER 47UF 25V X7R SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-RH223C476MA3RA3 1350168-RH223C476MA3RA3 24T5941 RH223C476MA3RA3
Product Name SMD 47UF 25V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitor, 47Uf, 25V, X7R, 20%, Smd; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0102P70DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - CK05BX393K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Film Capacitors - 1725848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details