Kyocera Corporation Capacitor Networks, Arrays W3A4YC104K4T2A

Description
0.1µF Isolated Capacitor 4 Array 16V X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.1µF Isolated Capacitor 4 Array 16V X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - 478-7588-1-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-7588-1-ND
Capacitor Networks, Arrays 478-7588-1-ND
0.1µF Isolated Capacitor 4 Array 16V X7R 1206 (3216 Metric)

0.1µF Isolated Capacitor 4 Array 16V X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-7588-6-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-7588-6-ND
Capacitor Networks, Arrays 478-7588-6-ND
0.1µF Isolated Capacitor 4 Array 16V X7R 1206 (3216 Metric)

0.1µF Isolated Capacitor 4 Array 16V X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-7588-2-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-7588-2-ND
Capacitor Networks, Arrays 478-7588-2-ND
0.1µF Isolated Capacitor 4 Array 16V X7R 1206 (3216 Metric)

0.1µF Isolated Capacitor 4 Array 16V X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - 1328384-W3A4YC104K4T2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Capacitor Networks, Arrays
1328384-W3A4YC104K4T2A
Capacitors - Capacitor Networks, Arrays 1328384-W3A4YC104K4T2A
Manufacturer: KYOCERA AVX Win Source Part Number: 1328384-W3A4YC104K4T 2A Category: Capacitors>Capacitor Networks, Arrays Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.053" (1.35mm) Standard Package: 4,000 Mounting: Surface Mount Capacitance: 0.1µF Tolerance: ±10% Voltage - Rated: 16 V Temperature Coefficient: X7R Dielectric Material: Ceramic Circuit Type: Isolated Number of Capacitors: 4 Supplier Device Package: 0612 (1632 Metric) Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.23.0020 Other Part Number: 478-7588-1,478-7588- 2,478-7588-6 RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1328384-W3A4YC104K4T2A
Category: Capacitors>Capacitor Networks, Arrays
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.053" (1.35mm)
Standard Package: 4,000
Mounting: Surface Mount
Capacitance: 0.1µF
Tolerance: ±10%
Voltage - Rated: 16 V
Temperature Coefficient: X7R
Dielectric Material: Ceramic
Circuit Type: Isolated
Number of Capacitors: 4
Supplier Device Package: 0612 (1632 Metric)
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.23.0020
Other Part Number: 478-7588-1,478-7588-2,478-7588-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 0.1uF 16V Capacitor
57-W3A4YC104K4T2A
Automotive SMD 0.1uF 16V Capacitor 57-W3A4YC104K4T2A
Cap Ceramic Array 0.1uF 16V X7R 10% 0612 Pad SMD 4 Capacitor 125°C Automotive AEC-Q200 T/R Product overview: W3A4YC104K4T2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.1uF, 16V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W3A4YC104K4T2A can be used for catalog matching and distributor lookup.

Cap Ceramic Array 0.1uF 16V X7R 10% 0612 Pad SMD 4 Capacitor 125°C Automotive AEC-Q200 T/R Product overview: W3A4YC104K4T2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.1uF, 16V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W3A4YC104K4T2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Capacitor Networks, Arrays - W3A4YC104K4T2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
W3A4YC104K4T2A
Capacitors - Capacitor Networks, Arrays W3A4YC104K4T2A
CAP ARRAY 0.1UF 16V X7R 0612

CAP ARRAY 0.1UF 16V X7R 0612

Supplier's Site
Capacitor Networks, Arrays - W3A4YC104K4T2A - Lingto Electronic Limited
Shenzhen, China
Capacitor Networks, Arrays
W3A4YC104K4T2A
Capacitor Networks, Arrays W3A4YC104K4T2A
CAP ARRAY 0.1UF 16V X7R 0612

CAP ARRAY 0.1UF 16V X7R 0612

Supplier's Site Datasheet
Cap Array, 0.1Uf, 4 Element, 16V, 0612; Capacitance Kyocera Avx - 95M7624 - Newark, An Avnet Company
Chicago, IL, United States
Cap Array, 0.1Uf, 4 Element, 16V, 0612; Capacitance Kyocera Avx
95M7624
Cap Array, 0.1Uf, 4 Element, 16V, 0612; Capacitance Kyocera Avx 95M7624
CAP ARRAY, 0.1UF, 4 ELEMENT, 16V, 0612; Capacitance:0.1µF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):16V; No. of Capacitors:4Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 10%; Product Length:1.6mmRoHS Compliant: Yes

CAP ARRAY, 0.1UF, 4 ELEMENT, 16V, 0612; Capacitance:0.1µF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):16V; No. of Capacitors:4Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 10%; Product Length:1.6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap Array Manufactured / T&r Rohs Compliant Kyocera Avx - 64AH9975 - Newark, An Avnet Company
Chicago, IL, United States
Cap Array Manufactured / T&r Rohs Compliant Kyocera Avx
64AH9975
Cap Array Manufactured / T&r Rohs Compliant Kyocera Avx 64AH9975
CAP ARRAY MANUFACTURED / T&R ROHS COMPLIANT: YES

CAP ARRAY MANUFACTURED / T&R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-7588-1-ND 478-7588-6-ND 1328384-W3A4YC104K4T2A 57-W3A4YC104K4T2A W3A4YC104K4T2A W3A4YC104K4T2A 95M7624 64AH9975
Product Name Capacitor Networks, Arrays Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays Automotive SMD 0.1uF 16V Capacitor Capacitors - Capacitor Networks, Arrays Capacitor Networks, Arrays Cap Array, 0.1Uf, 4 Element, 16V, 0612; Capacitance Kyocera Avx Cap Array Manufactured / T&r Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Wraparound
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition; Ceramic
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Lead Style Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101C103U050AB2BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10000 microF
View Details
3 suppliers
Film Capacitors - 1725694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details