AVX Corporation Ceramic Capacitors 1808GC102KAT1A

Description
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-2974-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2974-6-ND
Ceramic Capacitors 478-2974-6-ND
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-2974-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2974-2-ND
Ceramic Capacitors 478-2974-2-ND
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-2974-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2974-1-ND
Ceramic Capacitors 478-2974-1-ND
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.001uF 2000V Capacitor
60-1808GC102KAT1A
SMD 0.001uF 2000V Capacitor 60-1808GC102KAT1A
Cap Ceramic 0.001uF 2000V X7R 10% Pad SMD 1808 125°C T/R Product overview: 1808GC102KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1808GC102KAT1A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.001uF 2000V X7R 10% Pad SMD 1808 125°C T/R Product overview: 1808GC102KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1808GC102KAT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 1000Pf 2000V, X7R, 10%, 1808; Capacitance Kyocera Avx - 18M6901 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 2000V, X7R, 10%, 1808; Capacitance Kyocera Avx
18M6901
Ceramic Capacitor 1000Pf 2000V, X7R, 10%, 1808; Capacitance Kyocera Avx 18M6901
CERAMIC CAPACITOR 1000PF 2000V, X7R, 10%, 1808; Capacitance:1000pF; Voltage(DC):2kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 2000V, X7R, 10%, 1808; Capacitance:1000pF; Voltage(DC):2kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 1000Pf 2000V, X7R, 10%, 1808, Full Reel; Capacitance Kyocera Avx - 03H8526 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 2000V, X7R, 10%, 1808, Full Reel; Capacitance Kyocera Avx
03H8526
Ceramic Capacitor 1000Pf 2000V, X7R, 10%, 1808, Full Reel; Capacitance Kyocera Avx 03H8526
CERAMIC CAPACITOR 1000PF 2000V, X7R, 10%, 1808, FULL REEL; Capacitance:1000pF; Voltage(DC):2kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 2000V, X7R, 10%, 1808, FULL REEL; Capacitance:1000pF; Voltage(DC):2kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
CAP CER 1000PF 2KV X7R 1808 - 66-1808GC102KAT1A - Utmel Electronic Limited
Hong Kong, China
CAP CER 1000PF 2KV X7R 1808
66-1808GC102KAT1A
CAP CER 1000PF 2KV X7R 1808 66-1808GC102KAT1A
CAP CER 1000PF 2KV X7R 1808

CAP CER 1000PF 2KV X7R 1808

Supplier's Site
Ceramic Capacitors - 1808GC102KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1808GC102KAT1A
Ceramic Capacitors 1808GC102KAT1A
CAP CER 1000PF 2KV X7R 1808

CAP CER 1000PF 2KV X7R 1808

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-2974-6-ND 478-2974-2-ND 60-1808GC102KAT1A 18M6901 03H8526 66-1808GC102KAT1A 1808GC102KAT1A
Product Name Ceramic Capacitors Ceramic Capacitors SMD 0.001uF 2000V Capacitor Ceramic Capacitor 1000Pf 2000V, X7R, 10%, 1808; Capacitance Kyocera Avx Ceramic Capacitor 1000Pf 2000V, X7R, 10%, 1808, Full Reel; Capacitance Kyocera Avx CAP CER 1000PF 2KV X7R 1808 Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701246 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Capacitors - 2002-104MMR400K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Ceramic Capacitors - 0603J0101P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers