0.1µF ±10% 100V Ceramic Capacitor X7R Radial
CAP CER 0.1UF 100V X7R RADIAL
CERAMIC CAPACITOR 0.1UF, 100V, X7R, 10%, RADIAL; Capacitance:0.1µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-5090-ND | 70195807 | AR201C104K4R | 65M7588 |
| Product Name | Ceramic Capacitors | CAPACITOR; CERAMIC;CAP .1UF; TOL+-10%;RADIAL; VOL-RTG 100V | Ceramic Capacitors | Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, Radial; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor; PC Pin |
| Applications | Automotive | General Purpose | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic X7R | Ceramic Composition | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |