AVX Corporation MLCCs - Multilayer Ceramic Capacitors 18121C474KAT2A

Description
KYOCERA AVX 18121C474KAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 18121C474KAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1350183 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1350183
MLCCs - Multilayer Ceramic Capacitors 1350183
KYOCERA AVX 18121C474KAT2A

KYOCERA AVX 18121C474KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1355689 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1355689
MLCCs - Multilayer Ceramic Capacitors 1355689
KYOCERA AVX 18121C474KAT2A

KYOCERA AVX 18121C474KAT2A

Supplier's Site
Singapore, Singapore
SMD 100V Capacitor
60-18121C474KAT2A
SMD 100V Capacitor 60-18121C474KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM43FR72A474KV NEW GLOBAL PN 100V 0.47u A 581-KGM43FR72A474KV Product overview: 18121C474KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-18121C474KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM43FR72A474KV NEW GLOBAL PN 100V 0.47u A 581-KGM43FR72A474KV Product overview: 18121C474KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-18121C474KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 18121C474KAT2A - 1001780-18121C474KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 18121C474KAT2A
1001780-18121C474KAT2A
Ceramic Capacitors - 18121C474KAT2A 1001780-18121C474KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1001780-18121C474KAT 2A Packaging: Reel - TR Voltage Rating: 100V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.47μF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.060" (1.52mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: AVX Corporation
Win Source Part Number: 1001780-18121C474KAT2A
Packaging: Reel - TR
Voltage Rating: 100V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.47μF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.060" (1.52mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43FR72A474KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43FR72A474KVDKR-ND
Ceramic Capacitors 478-KGM43FR72A474KVDKR-ND
0.47µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

0.47µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43FR72A474KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43FR72A474KVCT-ND
Ceramic Capacitors 478-KGM43FR72A474KVCT-ND
0.47µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

0.47µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43FR72A474KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43FR72A474KVTR-ND
Ceramic Capacitors 478-KGM43FR72A474KVTR-ND
0.47µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

0.47µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 18121C474KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
18121C474KAT2A
Ceramic Capacitors 18121C474KAT2A
CAP CER 0.47UF 100V X7R 1812

CAP CER 0.47UF 100V X7R 1812

Supplier's Site Datasheet
Capacitor - 16048425 - Radwell International
Willingboro, NJ, United States
Capacitor
16048425
Capacitor 16048425
(PRICE/TC) SMD MULTILAYER CERAMIC CAPACITOR, 0.47 F, 10%, X7R, 100 V, 1812 [4532 METRIC] ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) SMD MULTILAYER CERAMIC CAPACITOR, 0.47 F, 10%, X7R, 100 V, 1812 [4532 METRIC] ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ceramic Capacitor 0.47Uf 100V, X7R, 10%, 1812; Capacitance Kyocera Avx - 96M1568 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf 100V, X7R, 10%, 1812; Capacitance Kyocera Avx
96M1568
Ceramic Capacitor 0.47Uf 100V, X7R, 10%, 1812; Capacitance Kyocera Avx 96M1568
CERAMIC CAPACITOR 0.47UF 100V, X7R, 10%, 1812; Capacitance:0.47µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF 100V, X7R, 10%, 1812; Capacitance:0.47µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 0.47Uf 100V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx - 84C8846 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf 100V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx
84C8846
Ceramic Capacitor 0.47Uf 100V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx 84C8846
CERAMIC CAPACITOR 0.47UF 100V, X7R, 10%, 1812, FULL REEL; Capacitance:0.47µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF 100V, X7R, 10%, 1812, FULL REEL; Capacitance:0.47µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1350183 60-18121C474KAT2A 1001780-18121C474KAT2A 478-KGM43FR72A474KVDKR-ND 478-KGM43FR72A474KVCT-ND 18121C474KAT2A 16048425 96M1568 84C8846
Product Name MLCCs - Multilayer Ceramic Capacitors SMD 100V Capacitor Ceramic Capacitors - 18121C474KAT2A Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic Capacitor 0.47Uf 100V, X7R, 10%, 1812; Capacitance Kyocera Avx Ceramic Capacitor 0.47Uf 100V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx
Technology Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Leaded Capacitor
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 470000 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Aluminum Electrolytic - 101C244U010CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Ceramic Capacitors - 0603J0100332GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers