Kyocera Corporation Ceramic Capacitors SR211A220JAR

Description
22pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
22pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-4860-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4860-ND
Ceramic Capacitors 478-4860-ND
22pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

22pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Singapore, Singapore
22pF 100V Capacitor
60-SR211A220JAR
22pF 100V Capacitor 60-SR211A220JAR
Cap Ceramic 22pF 100V C0G 5% Radial 5.08mm 125°C Bulk Product overview: SR211A220JAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR211A220JAR can be used for catalog matching and distributor lookup.

Cap Ceramic 22pF 100V C0G 5% Radial 5.08mm 125°C Bulk Product overview: SR211A220JAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR211A220JAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1441947 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1441947
MLCCs - Multilayer Ceramic Capacitors 1441947
Radial Capacitor SR21 100V COG 22pF 5%

Radial Capacitor SR21 100V COG 22pF 5%

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1441895 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1441895
MLCCs - Multilayer Ceramic Capacitors 1441895
Radial Capacitor SR21 100V COG 22pF 5%

Radial Capacitor SR21 100V COG 22pF 5%

Supplier's Site
Ceramic Capacitors - SR211A220JAR - 795349-SR211A220JAR - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - SR211A220JAR
795349-SR211A220JAR
Ceramic Capacitors - SR211A220JAR 795349-SR211A220JAR
Manufacturer: AVX Corporation Win Source Part Number: 795349-SR211A220JAR Series: SkyCap SR Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: Radial Applications: General Capacitance: 22pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Lead Spacing: 0.200" (5.08mm) Lead Style: Formed Leads - Kinked Family Name: SR Categories: Capacitors Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm) Height - Seated (Maximum): 0.200" (5.08mm) Voltage Rating DC: 100V Alternative Parts (Cross-Reference): SR211A220JAA; SR211A220JART; SR211A220JAATR2; SR211A220JAATR1; Introduction Date: December 31, 2004 ECCN: EAR99 Country of Origin: El Salvador Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 795349-SR211A220JAR
Series: SkyCap SR
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: Radial
Applications: General
Capacitance: 22pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.200" (5.08mm)
Lead Style: Formed Leads - Kinked
Family Name: SR
Categories: Capacitors
Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm)
Height - Seated (Maximum): 0.200" (5.08mm)
Voltage Rating DC: 100V
Alternative Parts (Cross-Reference): SR211A220JAA; SR211A220JART; SR211A220JAATR2; SR211A220JAATR1;
Introduction Date: December 31, 2004
ECCN: EAR99
Country of Origin: El Salvador
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CAPACITOR CERAMIC , RADIAL 22PF, 100V, 5%, C0G - 70195728 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR CERAMIC , RADIAL 22PF, 100V, 5%, C0G
70195728
CAPACITOR CERAMIC , RADIAL 22PF, 100V, 5%, C0G 70195728
Conformally Coated Radial Leaded MLC Epoxy Case Solderable Lead

  • Conformally Coated Radial Leaded MLC
  • Epoxy Case
  • Solderable Lead
Supplier's Site
Cap, Mlcc, C0G, 22Pf, 100V, Radial; Capacitance Kyocera Avx - 95W2704 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 22Pf, 100V, Radial; Capacitance Kyocera Avx
95W2704
Cap, Mlcc, C0G, 22Pf, 100V, Radial; Capacitance Kyocera Avx 95W2704
CAP, MLCC, C0G, 22PF, 100V, RADIAL; Capacitance:22pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, MLCC, C0G, 22PF, 100V, RADIAL; Capacitance:22pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-4860-ND 60-SR211A220JAR 1441947 795349-SR211A220JAR 70195728 95W2704
Product Name Ceramic Capacitors 22pF 100V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - SR211A220JAR CAPACITOR CERAMIC , RADIAL 22PF, 100V, 5%, C0G Cap, Mlcc, C0G, 22Pf, 100V, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose Automotive General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic NPO
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101921T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701085 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050523000181GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details