Kyocera Corporation SMD 50V 2.2uF Capacitor 18125C225KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM43FR71H225KV NEW GLOBAL PN 50V 2.2uF A 581-KGM43FR71H225KV Product overview: 18125C225KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 2.2uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 2.2uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-18125C225KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM43FR71H225KV NEW GLOBAL PN 50V 2.2uF A 581-KGM43FR71H225KV Product overview: 18125C225KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 2.2uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 2.2uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-18125C225KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 2.2uF Capacitor
60-18125C225KAT2A
SMD 50V 2.2uF Capacitor 60-18125C225KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM43FR71H225KV NEW GLOBAL PN 50V 2.2uF A 581-KGM43FR71H225KV Product overview: 18125C225KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 2.2uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 2.2uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-18125C225KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM43FR71H225KV NEW GLOBAL PN 50V 2.2uF A 581-KGM43FR71H225KV Product overview: 18125C225KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 2.2uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 2.2uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-18125C225KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1184178-18125C225KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1184178-18125C225KAT2A
Capacitors - Ceramic Capacitors 1184178-18125C225KAT2A
Win Source Part Number: 1184178-18125C225KAT 2A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: General Purpose Standard Package: 500 Capacitance: 2.2 µF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.110" (2.79mm) Mounting Type: Surface Mount, MLCC Package / Case: 1812 (4532 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Alternative Parts (Cross-Reference): 18125C225KAT2A.; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 18125C225KAT2A/500,4 78-2567-6,478-2567-2 ,478-2567-1

Win Source Part Number: 1184178-18125C225KAT2A
Category: Capacitors>Ceramic Capacitors
Package: Tape & Reel
Applications: General Purpose
Standard Package: 500
Capacitance: 2.2 µF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Thickness (Max): 0.110" (2.79mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1812 (4532 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Alternative Parts (Cross-Reference): 18125C225KAT2A.;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 18125C225KAT2A/500,478-2567-6,478-2567-2,478-2567-1

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43FR71H225KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43FR71H225KVTR-ND
Ceramic Capacitors 478-KGM43FR71H225KVTR-ND
2.2µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

2.2µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43FR71H225KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43FR71H225KVCT-ND
Ceramic Capacitors 478-KGM43FR71H225KVCT-ND
2.2µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

2.2µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43FR71H225KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43FR71H225KVDKR-ND
Ceramic Capacitors 478-KGM43FR71H225KVDKR-ND
2.2µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

2.2µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 18125C225KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
18125C225KAT2A
Ceramic Capacitors 18125C225KAT2A
CAP CER 2.2UF 50V X7R 1812

CAP CER 2.2UF 50V X7R 1812

Supplier's Site Datasheet
Ceramic Capacitor, 2.2Uf, 50V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx - 11J2729 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2.2Uf, 50V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx
11J2729
Ceramic Capacitor, 2.2Uf, 50V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx 11J2729
CERAMIC CAPACITOR, 2.2UF, 50V, X7R, 10%, 1812, FULL REEL; Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 2.2UF, 50V, X7R, 10%, 1812, FULL REEL; Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 2.2Μf, 50V, 10%, X7R, 1812; Capacitance Kyocera Avx - 35M0383 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 50V, 10%, X7R, 1812; Capacitance Kyocera Avx
35M0383
Cap, 2.2Μf, 50V, 10%, X7R, 1812; Capacitance Kyocera Avx 35M0383
CAP, 2.2µF, 50V, 10%, X7R, 1812; Capacitance:2.2µF; Voltage Rating:50V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1812 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 2.2µF, 50V, 10%, X7R, 1812; Capacitance:2.2µF; Voltage Rating:50V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1812 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
CAP CER 2.2UF 50V X7R 1812 - 66-18125C225KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 2.2UF 50V X7R 1812
66-18125C225KAT2A
CAP CER 2.2UF 50V X7R 1812 66-18125C225KAT2A
CAP CER 2.2UF 50V X7R 1812

CAP CER 2.2UF 50V X7R 1812

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-18125C225KAT2A 1184178-18125C225KAT2A 478-KGM43FR71H225KVTR-ND 478-KGM43FR71H225KVDKR-ND 18125C225KAT2A 11J2729 35M0383 66-18125C225KAT2A
Product Name SMD 50V 2.2uF Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 2.2Uf, 50V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx Cap, 2.2Μf, 50V, 10%, X7R, 1812; Capacitance Kyocera Avx CAP CER 2.2UF 50V X7R 1812
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 227SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers