Kyocera Corporation 0.01uF 100V Capacitor SR201C103MAR

Description
Cap Ceramic 0.01uF 100V X7R 20% Radial 2.54mm 125°C Bulk Product overview: SR201C103MAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR201C103MAR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.01uF 100V X7R 20% Radial 2.54mm 125°C Bulk Product overview: SR201C103MAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR201C103MAR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.01uF 100V Capacitor
60-SR201C103MAR
0.01uF 100V Capacitor 60-SR201C103MAR
Cap Ceramic 0.01uF 100V X7R 20% Radial 2.54mm 125°C Bulk Product overview: SR201C103MAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR201C103MAR can be used for catalog matching and distributor lookup.

Cap Ceramic 0.01uF 100V X7R 20% Radial 2.54mm 125°C Bulk Product overview: SR201C103MAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR201C103MAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - SR201C103MAR - 897313-SR201C103MAR - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - SR201C103MAR
897313-SR201C103MAR
Ceramic Capacitors - SR201C103MAR 897313-SR201C103MAR
Manufacturer: AVX Corporation Win Source Part Number: 897313-SR201C103MAR Series: SkyCap® SR Operating Temperature Range: -55°C ~ 125°C Features: 10000 pF ±20% 100V Ceramic Capacitor X7R Radial Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0060

Manufacturer: AVX Corporation
Win Source Part Number: 897313-SR201C103MAR
Series: SkyCap® SR
Operating Temperature Range: -55°C ~ 125°C
Features: 10000 pF ±20% 100V Ceramic Capacitor X7R Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060

Buy Now Datasheet
Ceramic Capacitors - SR201C103MAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR201C103MAR-ND
Ceramic Capacitors SR201C103MAR-ND
10000pF ±20% 100V Ceramic Capacitor X7R Radial

10000pF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
CAP CER 10000PF 100V X7R RADIAL - 66-SR201C103MAR - Utmel Electronic Limited
Hong Kong, China
CAP CER 10000PF 100V X7R RADIAL
66-SR201C103MAR
CAP CER 10000PF 100V X7R RADIAL 66-SR201C103MAR
CAP CER 10000PF 100V X7R RADIAL

CAP CER 10000PF 100V X7R RADIAL

Supplier's Site
Multilayer Ceramic Capacitor, Skycap Sr Series, 0.01 F, 20%, X7R, 100 V, Radial Leaded Rohs Compliant Kyocera Avx - 98K1018 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Skycap Sr Series, 0.01 F, 20%, X7R, 100 V, Radial Leaded Rohs Compliant Kyocera Avx
98K1018
Multilayer Ceramic Capacitor, Skycap Sr Series, 0.01 F, 20%, X7R, 100 V, Radial Leaded Rohs Compliant Kyocera Avx 98K1018
Multilayer Ceramic Capacitor, SkyCap SR Series, 0.01 - F, - 20%, X7R, 100 V, Radial Leaded RoHS Compliant: Yes

Multilayer Ceramic Capacitor, SkyCap SR Series, 0.01 - F, - 20%, X7R, 100 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - SR201C103MAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
SR201C103MAR
Capacitors - Ceramic Capacitors SR201C103MAR
CAP CER 10000PF 100V X7R RADIAL

CAP CER 10000PF 100V X7R RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-SR201C103MAR 897313-SR201C103MAR SR201C103MAR-ND 66-SR201C103MAR 98K1018 SR201C103MAR
Product Name 0.01uF 100V Capacitor Ceramic Capacitors - SR201C103MAR Ceramic Capacitors CAP CER 10000PF 100V X7R RADIAL Multilayer Ceramic Capacitor, Skycap Sr Series, 0.01 F, 20%, X7R, 100 V, Radial Leaded Rohs Compliant Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers