AVX Corporation Capacitor,ceramic,27000Pf,50Vdc,10-% Tol,10+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx CK05BX273K

Description
Capacitor,Ceramic,27 000pF,50VDC,10-% Tol,10+% Tol,BX-TC Code RoHS Compliant: Yes
Description
Capacitor,Ceramic,27 000pF,50VDC,10-% Tol,10+% Tol,BX-TC Code RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor,ceramic,27000Pf,50Vdc,10-% Tol,10+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx - 52J1783 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,27000Pf,50Vdc,10-% Tol,10+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx
52J1783
Capacitor,ceramic,27000Pf,50Vdc,10-% Tol,10+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx 52J1783
Capacitor,Ceramic,27 000pF,50VDC,10-% Tol,10+% Tol,BX-TC Code RoHS Compliant: Yes

Capacitor,Ceramic,27000pF,50VDC,10-% Tol,10+% Tol,BX-TC Code RoHS Compliant: Yes

Supplier's Site
CAP CER RADIAL - 66-CK05BX273K - Utmel Electronic Limited
Hong Kong, China
CAP CER RADIAL
66-CK05BX273K
CAP CER RADIAL 66-CK05BX273K
CAP CER RADIAL

CAP CER RADIAL

Supplier's Site
Capacitor, Ceramic;27000pF;Gen. Purp;Radial;50WVDC;+/-10%;+15, -25%;0.09In.T;0.1 - 70195849 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Ceramic;27000pF;Gen. Purp;Radial;50WVDC;+/-10%;+15, -25%;0.09In.T;0.1
70195849
Capacitor, Ceramic;27000pF;Gen. Purp;Radial;50WVDC;+/-10%;+15, -25%;0.09In.T;0.1 70195849
General Purpose Molded Cases Capacitance Range: 1000 pF to 1 μF Operating Temperature: –55°C to +125°C Temperature Characteristic: BX = X7R

  • General Purpose
  • Molded Cases
  • Capacitance Range: 1000 pF to 1 μF
  • Operating Temperature: –55°C to +125°C
  • Temperature Characteristic: BX = X7R
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 52J1783 66-CK05BX273K 70195849
Product Name Capacitor,ceramic,27000Pf,50Vdc,10-% Tol,10+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx CAP CER RADIAL Capacitor, Ceramic;27000pF;Gen. Purp;Radial;50WVDC;+/-10%;+15, -25%;0.09In.T;0.1
Capacitance Type Fixed
RoHS Compliant Yes
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition; Ceramic X7R; Ceramic Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100331GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers