Kyocera Corporation Capacitors - Ceramic Capacitors LT024D105MAT2C

Description
Win Source Part Number: 1014057-LT024D105MAT 2C Category: Capacitors>Ceramic Capacitors Series: LT Features: Low Profile Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Capacitance: 1 µF Tolerance: ±20% Voltage - Rated: 4V Temperature Coefficient: X5R Thickness (Max): 0.014" (0.36mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-4069-6,LT024D105 MAT2C/10K,478-4069-1 ,478-4069-2,LT024D70 5MAT2C Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1014057-LT024D105MAT 2C Category: Capacitors>Ceramic Capacitors Series: LT Features: Low Profile Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Capacitance: 1 µF Tolerance: ±20% Voltage - Rated: 4V Temperature Coefficient: X5R Thickness (Max): 0.014" (0.36mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-4069-6,LT024D105 MAT2C/10K,478-4069-1 ,478-4069-2,LT024D70 5MAT2C Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1014057-LT024D105MAT2C - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1014057-LT024D105MAT2C
Capacitors - Ceramic Capacitors 1014057-LT024D105MAT2C
Win Source Part Number: 1014057-LT024D105MAT 2C Category: Capacitors>Ceramic Capacitors Series: LT Features: Low Profile Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Capacitance: 1 µF Tolerance: ±20% Voltage - Rated: 4V Temperature Coefficient: X5R Thickness (Max): 0.014" (0.36mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-4069-6,LT024D105 MAT2C/10K,478-4069-1 ,478-4069-2,LT024D70 5MAT2C Product Status: Obsolete

Win Source Part Number: 1014057-LT024D105MAT2C
Category: Capacitors>Ceramic Capacitors
Series: LT
Features: Low Profile
Package: Tape & Reel
Applications: General Purpose
Standard Package: 10,000
Capacitance: 1 µF
Tolerance: ±20%
Voltage - Rated: 4V
Temperature Coefficient: X5R
Thickness (Max): 0.014" (0.36mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-4069-6,LT024D105MAT2C/10K,478-4069-1,478-4069-2,LT024D705MAT2C
Product Status: Obsolete

Buy Now Datasheet
Ceramic Capacitors - 478-4069-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4069-2-ND
Ceramic Capacitors 478-4069-2-ND
1µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 1uF 4V Capacitor
60-LT024D105MAT2C
SMD 1uF 4V Capacitor 60-LT024D105MAT2C
Cap Ceramic 1uF 4V X5R 20% Pad SMD 0402 85°C T/R Product overview: LT024D105MAT2C from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LT024D105MAT2C can be used for catalog matching and distributor lookup.

Cap Ceramic 1uF 4V X5R 20% Pad SMD 0402 85°C T/R Product overview: LT024D105MAT2C from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LT024D105MAT2C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - LT024D105MAT2C - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LT024D105MAT2C
Ceramic Capacitors LT024D105MAT2C
CAP CER 1UF 4V X5R 0402

CAP CER 1UF 4V X5R 0402

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1014057-LT024D105MAT2C 478-4069-2-ND 60-LT024D105MAT2C LT024D105MAT2C
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors SMD 1uF 4V Capacitor Ceramic Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 4 volts 4 volts 4 volts 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitor - Multilayer - M39014/05-2103 - Richardson RFPD
Specs
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF
View Details