0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
KYOCERA AVX 1812AC223KAT1A
1812 X7R ceramic capacitor,22nF 1kV
CERAMIC CAPACITOR 0.022UF 1000V, X7R, 10%, 1812, FULL REEL; Capacitance:22000pF;
CERAMIC CAPACITOR 0.022UF 1000V, X7R, 10%, 1812; Capacitance:22000pF;
CAP CER 0.022UF 1KV X7R 1812
| DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-2991-1-ND | 478-2991-6-ND | 394077 | 394077P | 56J2135 | 1812AC223KAT1A |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitor 0.022Uf 1000V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |||
| Applications | General Purpose; High Voltage Capacitor | General Purpose; High Voltage Capacitor | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic X7R | Ceramic Composition; Ceramic X7R | Ceramic Composition | |
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF |