AVX Corporation Ceramic Capacitors SR301E105MAR

Description
1µF ±20% 100V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet
Description
1µF ±20% 100V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-4868-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4868-ND
Ceramic Capacitors 478-4868-ND
1µF ±20% 100V Ceramic Capacitor Z5U Radial

1µF ±20% 100V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Singapore, Singapore
1uF 100V Capacitor
60-SR301E105MAR
1uF 100V Capacitor 60-SR301E105MAR
Cap Ceramic 1uF 100V Z5U 20% Radial 5.08mm 85°C Bulk Product overview: SR301E105MAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR301E105MAR can be used for catalog matching and distributor lookup.

Cap Ceramic 1uF 100V Z5U 20% Radial 5.08mm 85°C Bulk Product overview: SR301E105MAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR301E105MAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - SR301E105MAR - 795355-SR301E105MAR - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - SR301E105MAR
795355-SR301E105MAR
Ceramic Capacitors - SR301E105MAR 795355-SR301E105MAR
Manufacturer: AVX Corporation Win Source Part Number: 795355-SR301E105MAR Series: SkyCap SR Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 10°C ~ 85°C Package: Radial Applications: General Capacitance: 1μF Tolerance: ±20% Temperature Coefficient: Z5U Lead Spacing: 0.200" (5.08mm) Lead Style: Straight Family Name: SR Categories: Capacitors Dimension: 0.300" L x 0.125" W (7.62mm x 3.18mm) Height - Seated (Maximum): 0.300" (7.62mm) Voltage Rating DC: 100V Alternative Parts (Cross-Reference): NCM30Z5U105M100F; NCM30Z5U105M100TRF; C340C105M1U5TATR; C340C105M1U5CA7303 ; Introduction Date: June 23, 2006 ECCN: EAR99 Country of Origin: El Salvador Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 795355-SR301E105MAR
Series: SkyCap SR
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 10°C ~ 85°C
Package: Radial
Applications: General
Capacitance: 1μF
Tolerance: ±20%
Temperature Coefficient: Z5U
Lead Spacing: 0.200" (5.08mm)
Lead Style: Straight
Family Name: SR
Categories: Capacitors
Dimension: 0.300" L x 0.125" W (7.62mm x 3.18mm)
Height - Seated (Maximum): 0.300" (7.62mm)
Voltage Rating DC: 100V
Alternative Parts (Cross-Reference): NCM30Z5U105M100F; NCM30Z5U105M100TRF; C340C105M1U5TATR; C340C105M1U5CA7303 ;
Introduction Date: June 23, 2006
ECCN: EAR99
Country of Origin: El Salvador
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitor 1Uf, 100V, Z5U, 20%, Radial; Capacitance Kyocera Avx - 56K3817 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1Uf, 100V, Z5U, 20%, Radial; Capacitance Kyocera Avx
56K3817
Ceramic Capacitor 1Uf, 100V, Z5U, 20%, Radial; Capacitance Kyocera Avx 56K3817
CERAMIC CAPACITOR 1UF, 100V, Z5U, 20%, RADIAL; Capacitance:1µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:5.08mm; Product Range:SkyCap SR Series RoHS Compliant: Yes

CERAMIC CAPACITOR 1UF, 100V, Z5U, 20%, RADIAL; Capacitance:1µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:5.08mm; Product Range:SkyCap SR Series RoHS Compliant: Yes

Supplier's Site
CAPACITOR CERAMIC , RADIAL 1.0 UF 100V,20%, Z5U - 70195753 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR CERAMIC , RADIAL 1.0 UF 100V,20%, Z5U
70195753
CAPACITOR CERAMIC , RADIAL 1.0 UF 100V,20%, Z5U 70195753
Conformally Coated Radial Leaded MLC Epoxy Case Solderable Lead

  • Conformally Coated Radial Leaded MLC
  • Epoxy Case
  • Solderable Lead
Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-4868-ND 60-SR301E105MAR 795355-SR301E105MAR 56K3817 70195753
Product Name Ceramic Capacitors 1uF 100V Capacitor Ceramic Capacitors - SR301E105MAR Ceramic Capacitor 1Uf, 100V, Z5U, 20%, Radial; Capacitance Kyocera Avx CAPACITOR CERAMIC , RADIAL 1.0 UF 100V,20%, Z5U
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Z5U
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/021327 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details