Cap Ceramic Array 0.1uF 10V X5R 20% 0508 Pad SMD 4 Capacitor 85°C T/R Product overview: W2A4ZD104MAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 10V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W2A4ZD104MAT2A can be used for catalog matching and distributor lookup.
0.1µF Isolated Capacitor 4 Array 10V X5R 0508 (1220 Metric)
0.1µF Isolated Capacitor 4 Array 10V X5R 0508 (1220 Metric)
0.1µF Isolated Capacitor 4 Array 10V X5R 0508 (1220 Metric)
CAPACITOR ARRAY, 0.1UF, 10V, X5R, 20%, 0508, FULL REEL; Capacitance:0.1µF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):10V; No. of Capacitors:2Capacito
CAP ARRAY 0.1UF 10V X5R 0508
CAP ARRAY 0.1UF 10V X5R 0508
CAP ARRAY 0.1UF 10V X5R 0508
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 57-W2A4ZD104MAT2A | 478-2883-6-ND | 478-2883-1-ND | 01H8522 | W2A4ZD104MAT2A | 66-W2A4ZD104MAT2A | W2A4ZD104MAT2A |
| Product Name | SMD 0.1uF 10V Capacitor | Capacitor Networks, Arrays | Capacitor Networks, Arrays | Capacitor Array, 0.1Uf, 10V, X5R, 20%, 0508, Full Reel; Capacitance Kyocera Avx | Capacitor Networks, Arrays | CAP ARRAY 0.1UF 10V X5R 0508 | Capacitors - Capacitor Networks, Arrays |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Wraparound | Chip Capacitor | ||
| RoHS Compliant | Yes | Yes | Yes | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic | Ceramic Composition; Ceramic | Ceramic Composition; Ceramic | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 10 volts | 10 volts | 10 volts | 10 volts |