AVX Corporation Ceramic Capacitors - 1812GC472KAT1A 1812GC472KAT1A

Description
Manufacturer: AVX Corporation Win Source Part Number: 713011-1812GC472KAT1 A Packaging: Reel Mounting Style: SMT, MLCC Features: High Voltage Applications: General Purpose Capacitance: 4700pF Tolerance: ±10% Voltage - Rated: 2000V (2kV) Temperature Coefficient: X7R Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1812 (4532 Metric) Thickness (Maximum): 0.087" (2.20mm) Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.181" L x 0.126" W (4.60mm x 3.20mm)
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 713011-1812GC472KAT1 A Packaging: Reel Mounting Style: SMT, MLCC Features: High Voltage Applications: General Purpose Capacitance: 4700pF Tolerance: ±10% Voltage - Rated: 2000V (2kV) Temperature Coefficient: X7R Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1812 (4532 Metric) Thickness (Maximum): 0.087" (2.20mm) Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.181" L x 0.126" W (4.60mm x 3.20mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812GC472KAT1A - 713011-1812GC472KAT1A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1812GC472KAT1A
713011-1812GC472KAT1A
Ceramic Capacitors - 1812GC472KAT1A 713011-1812GC472KAT1A
Manufacturer: AVX Corporation Win Source Part Number: 713011-1812GC472KAT1 A Packaging: Reel Mounting Style: SMT, MLCC Features: High Voltage Applications: General Purpose Capacitance: 4700pF Tolerance: ±10% Voltage - Rated: 2000V (2kV) Temperature Coefficient: X7R Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1812 (4532 Metric) Thickness (Maximum): 0.087" (2.20mm) Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.181" L x 0.126" W (4.60mm x 3.20mm)

Manufacturer: AVX Corporation
Win Source Part Number: 713011-1812GC472KAT1A
Packaging: Reel
Mounting Style: SMT, MLCC
Features: High Voltage
Applications: General Purpose
Capacitance: 4700pF
Tolerance: ±10%
Voltage - Rated: 2000V (2kV)
Temperature Coefficient: X7R
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 1812 (4532 Metric)
Thickness (Maximum): 0.087" (2.20mm)
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.181" L x 0.126" W (4.60mm x 3.20mm)

Buy Now Datasheet
Ceramic Capacitors - 478-3003-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3003-2-ND
Ceramic Capacitors 478-3003-2-ND
4700pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

4700pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3003-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3003-1-ND
Ceramic Capacitors 478-3003-1-ND
4700pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

4700pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3003-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3003-6-ND
Ceramic Capacitors 478-3003-6-ND
4700pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

4700pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.0047uF 2000V Capacitor
60-1812GC472KAT1A
SMD 0.0047uF 2000V Capacitor 60-1812GC472KAT1A
Cap Ceramic 0.0047uF 2000V X7R 10% Pad SMD 1812 125°C T/R Product overview: 1812GC472KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0047uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0047uF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812GC472KAT1A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.0047uF 2000V X7R 10% Pad SMD 1812 125°C T/R Product overview: 1812GC472KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0047uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0047uF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812GC472KAT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 394083P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
394083P
MLCCs - Multilayer Ceramic Capacitors 394083P
1812 X7R ceramic capacitor,4.7nF 2kV

1812 X7R ceramic capacitor,4.7nF 2kV

Supplier's Site
Ceramic Capacitor 4700Pf 2000V, X7R, 10%, 1812; Capacitance Kyocera Avx - 18M6909 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf 2000V, X7R, 10%, 1812; Capacitance Kyocera Avx
18M6909
Ceramic Capacitor 4700Pf 2000V, X7R, 10%, 1812; Capacitance Kyocera Avx 18M6909
CERAMIC CAPACITOR 4700PF 2000V, X7R, 10%, 1812; Capacitance:4700pF; Voltage(DC):2kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF 2000V, X7R, 10%, 1812; Capacitance:4700pF; Voltage(DC):2kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 4700Pf 2000V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx - 56J2622 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf 2000V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx
56J2622
Ceramic Capacitor 4700Pf 2000V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx 56J2622
CERAMIC CAPACITOR 4700PF 2000V, X7R, 10%, 1812, FULL REEL; Capacitance:4700pF; Voltage(DC):2kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF 2000V, X7R, 10%, 1812, FULL REEL; Capacitance:4700pF; Voltage(DC):2kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 1812GC472KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812GC472KAT1A
Ceramic Capacitors 1812GC472KAT1A
CAP CER 4700PF 2KV X7R 1812

CAP CER 4700PF 2KV X7R 1812

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 713011-1812GC472KAT1A 478-3003-2-ND 478-3003-6-ND 60-1812GC472KAT1A 394083P 18M6909 56J2622 1812GC472KAT1A
Product Name Ceramic Capacitors - 1812GC472KAT1A Ceramic Capacitors Ceramic Capacitors SMD 0.0047uF 2000V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 4700Pf 2000V, X7R, 10%, 1812; Capacitance Kyocera Avx Ceramic Capacitor 4700Pf 2000V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 2000 volts 2000 volts 2000 volts 2000 volts 2000 volts 2000 volts 2000 volts
WVAC 2000 volts 2000 volts 2000 volts 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - M39014/011336 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers