Win Source Part Number: 1005253-M39014/02-13
Category: Capacitors>Ceramic Capacitors
Series: *
Package: Bulk
Standard Package: 100
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Other Names: 478-M39014/02-1304V
RoHS Status: RoHS non-compliant
Cap Ceramic 0.039uF 100V BX 10% Radial 5.08mm (0.01%FR) 125°C Bag Product overview: M39014/02-1304V from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.039uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.039uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-M39014/02-1304V can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1005253-M39014/02-1304V | 60-M39014/02-1304V |
| Product Name | Capacitors - Ceramic Capacitors | 0.039uF 100V Capacitor |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |