KYOCERA AVX Components Corporation Ceramic Capacitors - CKR22CG332KP CKR22CG332KP

Description
Manufacturer: AVX Corporation Win Source Part Number: 771536-CKR22CG332KP Series: Military, MIL-PRF-39014, CKR22 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Features: Military Package: 2-DIP Applications: General Capacitance: 3300pF Tolerance: ±10% Temperature Coefficient: C0G, NP0 Lead Spacing: 0.325" (8.25mm) Failure Rate: P (0.1%) Family Name: CKR22 Categories: Capacitors Dimension: 0.260" L x 0.092" W (6.60mm x 2.34mm) Height - Seated (Maximum): 0.175" (4.45mm) Voltage Rating DC: 50V Alternative Parts (Cross-Reference): CKR22CG332FP; CKR22CG332JP; Introduction Date: December 13, 1999 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 771536-CKR22CG332KP Series: Military, MIL-PRF-39014, CKR22 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Features: Military Package: 2-DIP Applications: General Capacitance: 3300pF Tolerance: ±10% Temperature Coefficient: C0G, NP0 Lead Spacing: 0.325" (8.25mm) Failure Rate: P (0.1%) Family Name: CKR22 Categories: Capacitors Dimension: 0.260" L x 0.092" W (6.60mm x 2.34mm) Height - Seated (Maximum): 0.175" (4.45mm) Voltage Rating DC: 50V Alternative Parts (Cross-Reference): CKR22CG332FP; CKR22CG332JP; Introduction Date: December 13, 1999 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CKR22CG332KP - 771536-CKR22CG332KP - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CKR22CG332KP
771536-CKR22CG332KP
Ceramic Capacitors - CKR22CG332KP 771536-CKR22CG332KP
Manufacturer: AVX Corporation Win Source Part Number: 771536-CKR22CG332KP Series: Military, MIL-PRF-39014, CKR22 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Features: Military Package: 2-DIP Applications: General Capacitance: 3300pF Tolerance: ±10% Temperature Coefficient: C0G, NP0 Lead Spacing: 0.325" (8.25mm) Failure Rate: P (0.1%) Family Name: CKR22 Categories: Capacitors Dimension: 0.260" L x 0.092" W (6.60mm x 2.34mm) Height - Seated (Maximum): 0.175" (4.45mm) Voltage Rating DC: 50V Alternative Parts (Cross-Reference): CKR22CG332FP; CKR22CG332JP; Introduction Date: December 13, 1999 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 771536-CKR22CG332KP
Series: Military, MIL-PRF-39014, CKR22
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: Military
Package: 2-DIP
Applications: General
Capacitance: 3300pF
Tolerance: ±10%
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.325" (8.25mm)
Failure Rate: P (0.1%)
Family Name: CKR22
Categories: Capacitors
Dimension: 0.260" L x 0.092" W (6.60mm x 2.34mm)
Height - Seated (Maximum): 0.175" (4.45mm)
Voltage Rating DC: 50V
Alternative Parts (Cross-Reference): CKR22CG332FP; CKR22CG332JP;
Introduction Date: December 13, 1999
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - CKR22CG332KP-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CKR22CG332KP-ND
Ceramic Capacitors CKR22CG332KP-ND
3300pF ±10% 50V Ceramic Capacitor C0G, NP0 2-DIP

3300pF ±10% 50V Ceramic Capacitor C0G, NP0 2-DIP

Buy Now Datasheet
Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx - 52J1023 - Newark, An Avnet Company
Chicago, IL, United States
Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx
52J1023
Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx 52J1023
DIPGUARD EST.REL. / BULK ROHS COMPLIANT: YES

DIPGUARD EST.REL. / BULK ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CKR22CG332KP - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CKR22CG332KP
Ceramic Capacitors CKR22CG332KP
CAP CER 3300PF 50V NP0 2-DIP

CAP CER 3300PF 50V NP0 2-DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 771536-CKR22CG332KP CKR22CG332KP-ND 52J1023 CKR22CG332KP
Product Name Ceramic Capacitors - CKR22CG332KP Ceramic Capacitors Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0033 microF 0.0033 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101C253U075BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details