Kyocera Corporation Ceramic Capacitors 1210YC475JAT2A

Description
4.7µF ±5% 16V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
4.7µF ±5% 16V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10913-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10913-6-ND
Ceramic Capacitors 478-10913-6-ND
4.7µF ±5% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

4.7µF ±5% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10913-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10913-2-ND
Ceramic Capacitors 478-10913-2-ND
4.7µF ±5% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

4.7µF ±5% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10913-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10913-1-ND
Ceramic Capacitors 478-10913-1-ND
4.7µF ±5% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

4.7µF ±5% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 4.7uF 16V Capacitor
60-1210YC475JAT2A
SMD 4.7uF 16V Capacitor 60-1210YC475JAT2A
Cap Ceramic 4.7uF 16V X7R 5% Pad SMD 1210 125°C T/R Product overview: 1210YC475JAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1210YC475JAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic 4.7uF 16V X7R 5% Pad SMD 1210 125°C T/R Product overview: 1210YC475JAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1210YC475JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1329969-1210YC475JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329969-1210YC475JAT2A
Capacitors - Ceramic Capacitors 1329969-1210YC475JAT2A
Manufacturer: KYOCERA AVX Win Source Part Number: 1329969-1210YC475JAT 2A Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Applications: General Purpose Standard Package: 1,000 Mounting: Surface Mount, MLCC Capacitance: 4.7 µF Tolerance: ±5% Voltage - Rated: 16V Temperature Coefficient: X7R Thickness (Max): 0.090" (2.29mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-10913-6,478-1091 3-2,1210YC475JAT2A-N D,478-10913-1 RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1329969-1210YC475JAT2A
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Applications: General Purpose
Standard Package: 1,000
Mounting: Surface Mount, MLCC
Capacitance: 4.7 µF
Tolerance: ±5%
Voltage - Rated: 16V
Temperature Coefficient: X7R
Thickness (Max): 0.090" (2.29mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-10913-6,478-10913-2,1210YC475JAT2A-ND,478-10913-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitor, 4.7Uf, 16V, X7R, 5%, 1210, Full Reel; Capacitance Kyocera Avx - 56J0073 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4.7Uf, 16V, X7R, 5%, 1210, Full Reel; Capacitance Kyocera Avx
56J0073
Ceramic Capacitor, 4.7Uf, 16V, X7R, 5%, 1210, Full Reel; Capacitance Kyocera Avx 56J0073
CERAMIC CAPACITOR, 4.7UF, 16V, X7R, 5%, 1210, FULL REEL; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Width:2.5mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 4.7UF, 16V, X7R, 5%, 1210, FULL REEL; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Width:2.5mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-10913-6-ND 478-10913-2-ND 60-1210YC475JAT2A 1329969-1210YC475JAT2A 56J0073
Product Name Ceramic Capacitors Ceramic Capacitors SMD 4.7uF 16V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitor, 4.7Uf, 16V, X7R, 5%, 1210, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0105P60CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-380LX101M315H012 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers