Kyocera Corporation Ceramic Capacitors MD015A101KAB

Description
100pF ±10% 50V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet
Description
100pF ±10% 50V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD015A101KAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD015A101KAB-ND
Ceramic Capacitors MD015A101KAB-ND
100pF ±10% 50V Ceramic Capacitor C0G, NP0 2-DIP

100pF ±10% 50V Ceramic Capacitor C0G, NP0 2-DIP

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1192538-MD015A101KAB - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1192538-MD015A101KAB
Capacitors - Ceramic Capacitors 1192538-MD015A101KAB
Win Source Part Number: 1192538-MD015A101KAB Category: Capacitors>Ceramic Capacitors Series: DIPGuard® MD Package: Tube Applications: General Purpose Height - Seated (Max): 0.175" (4.45mm) Standard Package: 200 Capacitance: 100 pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Lead Spacing: 0.325" (8.25mm) Mounting Type: Through Hole Package / Case: 2-DIP Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.260" L x 0.100" W (6.60mm x 2.54mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8532.23.0060 Mfr: KYOCERA AVX RoHS Status: RoHS non-compliant

Win Source Part Number: 1192538-MD015A101KAB
Category: Capacitors>Ceramic Capacitors
Series: DIPGuard® MD
Package: Tube
Applications: General Purpose
Height - Seated (Max): 0.175" (4.45mm)
Standard Package: 200
Capacitance: 100 pF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.325" (8.25mm)
Mounting Type: Through Hole
Package / Case: 2-DIP
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.260" L x 0.100" W (6.60mm x 2.54mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8532.23.0060
Mfr: KYOCERA AVX
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
100pF 50V DIP Capacitor
60-MD015A101KAB
100pF 50V DIP Capacitor 60-MD015A101KAB
Cap Ceramic 100pF 50V C0G 10% Radial 2 Pin DIP 8.26mm 125°C Slide Product overview: MD015A101KAB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF, 50V, DIP. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, 50V, DIP, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MD015A101KAB can be used for catalog matching and distributor lookup.

Cap Ceramic 100pF 50V C0G 10% Radial 2 Pin DIP 8.26mm 125°C Slide Product overview: MD015A101KAB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF, 50V, DIP. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, 50V, DIP, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MD015A101KAB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 100Pf 50V, C0G, 10%, Dip; Capacitance Kyocera Avx - 53J3141 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf 50V, C0G, 10%, Dip; Capacitance Kyocera Avx
53J3141
Ceramic Capacitor 100Pf 50V, C0G, 10%, Dip; Capacitance Kyocera Avx 53J3141
CERAMIC CAPACITOR 100PF 50V, C0G, 10%, DIP; Capacitance:100pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

CERAMIC CAPACITOR 100PF 50V, C0G, 10%, DIP; Capacitance:100pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MD015A101KAB-ND 1192538-MD015A101KAB 60-MD015A101KAB 53J3141
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 100pF 50V DIP Capacitor Ceramic Capacitor 100Pf 50V, C0G, 10%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525003P60BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C264U050DG2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers