Kyocera Corporation Ceramic Capacitors - 18121C224KAT2A 18121C224KAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 1001777-18121C224KAT 2A Packaging: Reel - TR Voltage Rating: 100V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.22μF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.040" (1.02mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1001777-18121C224KAT 2A Packaging: Reel - TR Voltage Rating: 100V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.22μF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.040" (1.02mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 18121C224KAT2A - 1001777-18121C224KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 18121C224KAT2A
1001777-18121C224KAT2A
Ceramic Capacitors - 18121C224KAT2A 1001777-18121C224KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1001777-18121C224KAT 2A Packaging: Reel - TR Voltage Rating: 100V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.22μF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.040" (1.02mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient

Manufacturer: AVX Corporation
Win Source Part Number: 1001777-18121C224KAT2A
Packaging: Reel - TR
Voltage Rating: 100V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.22μF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.040" (1.02mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43BR72A224KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BR72A224KVCT-ND
Ceramic Capacitors 478-KGM43BR72A224KVCT-ND
0.22µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

0.22µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43BR72A224KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BR72A224KVDKR-ND
Ceramic Capacitors 478-KGM43BR72A224KVDKR-ND
0.22µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

0.22µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43BR72A224KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BR72A224KVTR-ND
Ceramic Capacitors 478-KGM43BR72A224KVTR-ND
0.22µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

0.22µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 100V Capacitor
60-18121C224KAT2A
SMD 100V Capacitor 60-18121C224KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM43BR72A224KV NEW GLOBAL PN 100V 0.22u A 581-KGM43BR72A224KV Product overview: 18121C224KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-18121C224KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM43BR72A224KV NEW GLOBAL PN 100V 0.22u A 581-KGM43BR72A224KV Product overview: 18121C224KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-18121C224KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 0.22Uf 100V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx - 30H1302 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf 100V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx
30H1302
Ceramic Capacitor 0.22Uf 100V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx 30H1302
CERAMIC CAPACITOR 0.22UF 100V, X7R, 10%, 1812, FULL REEL; Capacitance:0.22µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF 100V, X7R, 10%, 1812, FULL REEL; Capacitance:0.22µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 0.22Uf 100V, X7R, 10%, 1812; Capacitance Kyocera Avx - 96M1566 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.22Uf 100V, X7R, 10%, 1812; Capacitance Kyocera Avx
96M1566
Capacitor Ceramic 0.22Uf 100V, X7R, 10%, 1812; Capacitance Kyocera Avx 96M1566
CAPACITOR CERAMIC 0.22UF 100V, X7R, 10%, 1812; Capacitance:0.22µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.22UF 100V, X7R, 10%, 1812; Capacitance:0.22µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site
CAP CER 0.22UF 100V X7R 1812 - 66-18121C224KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.22UF 100V X7R 1812
66-18121C224KAT2A
CAP CER 0.22UF 100V X7R 1812 66-18121C224KAT2A
CAP CER 0.22UF 100V X7R 1812

CAP CER 0.22UF 100V X7R 1812

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1001777-18121C224KAT2A 478-KGM43BR72A224KVCT-ND 478-KGM43BR72A224KVDKR-ND 60-18121C224KAT2A 30H1302 96M1566 66-18121C224KAT2A
Product Name Ceramic Capacitors - 18121C224KAT2A Ceramic Capacitors Ceramic Capacitors SMD 100V Capacitor Ceramic Capacitor 0.22Uf 100V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx Capacitor Ceramic 0.22Uf 100V, X7R, 10%, 1812; Capacitance Kyocera Avx CAP CER 0.22UF 100V X7R 1812
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts 100 volts 100 volts
WVAC 100 volts 100 volts 100 volts 100 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C471J1GACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525008P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 113364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details