Kyocera Corporation Ceramic Capacitors SR151A390JAR

Description
39pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
39pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5213-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5213-ND
Ceramic Capacitors 478-5213-ND
39pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

39pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
CAPACITOR CERAMIC , RADIAL 39PF, 100V, 5%,C0G - 70195699 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR CERAMIC , RADIAL 39PF, 100V, 5%,C0G
70195699
CAPACITOR CERAMIC , RADIAL 39PF, 100V, 5%,C0G 70195699
Conformally Coated Radial Leaded MLC Epoxy Case Solderable Lead

  • Conformally Coated Radial Leaded MLC
  • Epoxy Case
  • Solderable Lead
Supplier's Site
Ceramic Capacitors - SR151A390JAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SR151A390JAR
Ceramic Capacitors SR151A390JAR
CAP CER 39PF 100V NP0 RADIAL

CAP CER 39PF 100V NP0 RADIAL

Supplier's Site Datasheet
Ceramic Capacitor 39Pf 100V, C0G, 5%, Radial; Capacitance Kyocera Avx - 70K4746 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 39Pf 100V, C0G, 5%, Radial; Capacitance Kyocera Avx
70K4746
Ceramic Capacitor 39Pf 100V, C0G, 5%, Radial; Capacitance Kyocera Avx 70K4746
CERAMIC CAPACITOR 39PF 100V, C0G, 5%, RADIAL; Capacitance:39pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:SkyCap SR Series RoHS Compliant: Yes

CERAMIC CAPACITOR 39PF 100V, C0G, 5%, RADIAL; Capacitance:39pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:SkyCap SR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-5213-ND 70195699 SR151A390JAR 70K4746
Product Name Ceramic Capacitors CAPACITOR CERAMIC , RADIAL 39PF, 100V, 5%,C0G Ceramic Capacitors Ceramic Capacitor 39Pf 100V, C0G, 5%, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; PC Pin
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic NPO Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1248383P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - C11AH300K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details