AVX Corporation Capacitor Networks, Arrays W3A4YC104KAT2A

Description
0.1µF Isolated Capacitor 4 Array 16V X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.1µF Isolated Capacitor 4 Array 16V X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - 478-2879-1-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-2879-1-ND
Capacitor Networks, Arrays 478-2879-1-ND
0.1µF Isolated Capacitor 4 Array 16V X7R 1206 (3216 Metric)

0.1µF Isolated Capacitor 4 Array 16V X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-2879-2-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-2879-2-ND
Capacitor Networks, Arrays 478-2879-2-ND
0.1µF Isolated Capacitor 4 Array 16V X7R 1206 (3216 Metric)

0.1µF Isolated Capacitor 4 Array 16V X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-2879-6-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-2879-6-ND
Capacitor Networks, Arrays 478-2879-6-ND
0.1µF Isolated Capacitor 4 Array 16V X7R 1206 (3216 Metric)

0.1µF Isolated Capacitor 4 Array 16V X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - W3A4YC104KAT2A - 903195-W3A4YC104KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitor Networks, Arrays - W3A4YC104KAT2A
903195-W3A4YC104KAT2A
Capacitor Networks, Arrays - W3A4YC104KAT2A 903195-W3A4YC104KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 903195-W3A4YC104KAT2 A Series: IPC Features: 0.1µF Isolated Capacitor 4 Array 16 V X7R 0612 (1632 Metric) Package: Reel - TR Package: 0612 (1632 Metric) Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-2879-6, 478-2879-1, 478-2879-2

Manufacturer: AVX Corporation
Win Source Part Number: 903195-W3A4YC104KAT2A
Series: IPC
Features: 0.1µF Isolated Capacitor 4 Array 16 V X7R 0612 (1632 Metric)
Package: Reel - TR
Package: 0612 (1632 Metric)
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-2879-6, 478-2879-1, 478-2879-2

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - W3A4YC104KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
W3A4YC104KAT2A
Capacitors - Capacitor Networks, Arrays W3A4YC104KAT2A
CAP ARRAY 0.1UF 16V X7R 0612

CAP ARRAY 0.1UF 16V X7R 0612

Supplier's Site
CAP ARRAY 0.1UF 16V X7R 0612 - 66-W3A4YC104KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP ARRAY 0.1UF 16V X7R 0612
66-W3A4YC104KAT2A
CAP ARRAY 0.1UF 16V X7R 0612 66-W3A4YC104KAT2A
CAP ARRAY 0.1UF 16V X7R 0612

CAP ARRAY 0.1UF 16V X7R 0612

Supplier's Site
Capacitor Array, 0.1Uf, 16V, X7R, 10%, 0612, Full Reel; Capacitance Kyocera Avx - 97H7706 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 0.1Uf, 16V, X7R, 10%, 0612, Full Reel; Capacitance Kyocera Avx
97H7706
Capacitor Array, 0.1Uf, 16V, X7R, 10%, 0612, Full Reel; Capacitance Kyocera Avx 97H7706
CAPACITOR ARRAY, 0.1UF, 16V, X7R, 10%, 0612, FULL REEL; Capacitance:0.1µF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):16V; No. of Capacitors:4Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 10% RoHS Compliant: Yes

CAPACITOR ARRAY, 0.1UF, 16V, X7R, 10%, 0612, FULL REEL; Capacitance:0.1µF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):16V; No. of Capacitors:4Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Capacitor Array, 0.1Uf, 16V, X7R, 10%, 0612; Capacitance Kyocera Avx - 96M1076 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 0.1Uf, 16V, X7R, 10%, 0612; Capacitance Kyocera Avx
96M1076
Capacitor Array, 0.1Uf, 16V, X7R, 10%, 0612; Capacitance Kyocera Avx 96M1076
CAPACITOR ARRAY, 0.1UF, 16V, X7R, 10%, 0612; Capacitance:0.1µF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):16V; No. of Capacitors:4Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 10%; Product Range:-RoHS Compliant: Yes

CAPACITOR ARRAY, 0.1UF, 16V, X7R, 10%, 0612; Capacitance:0.1µF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):16V; No. of Capacitors:4Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 10%; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-2879-1-ND 478-2879-6-ND 903195-W3A4YC104KAT2A W3A4YC104KAT2A 66-W3A4YC104KAT2A 97H7706 96M1076
Product Name Capacitor Networks, Arrays Capacitor Networks, Arrays Capacitor Networks, Arrays - W3A4YC104KAT2A Capacitors - Capacitor Networks, Arrays CAP ARRAY 0.1UF 16V X7R 0612 Capacitor Array, 0.1Uf, 16V, X7R, 10%, 0612, Full Reel; Capacitance Kyocera Avx Capacitor Array, 0.1Uf, 16V, X7R, 10%, 0612; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Wraparound Wraparound
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition; Ceramic
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Lead Style Surface Mount (SMT) Surface Mount (SMT) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1345676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Polymer - 226XMPL020MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B102J101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details