Kyocera Corporation Ceramic Capacitors 1210SC272KAT1A

Description
2700pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
2700pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1210SC272KAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1210SC272KAT1A-ND
Ceramic Capacitors 1210SC272KAT1A-ND
2700pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1210 (3225 Metric)

2700pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
CAP CER 2700PF 1.5KV X7R 1210 - 66-1210SC272KAT1A - Utmel Electronic Limited
Hong Kong, China
CAP CER 2700PF 1.5KV X7R 1210
66-1210SC272KAT1A
CAP CER 2700PF 1.5KV X7R 1210 66-1210SC272KAT1A
CAP CER 2700PF 1.5KV X7R 1210

CAP CER 2700PF 1.5KV X7R 1210

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Capacitors Capacitors
Product Number 1210SC272KAT1A-ND 66-1210SC272KAT1A
Product Name Ceramic Capacitors CAP CER 2700PF 1.5KV X7R 1210
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C0603C221J5GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701129 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details