Kyocera Corporation Ceramic Capacitors - 1812HC272KAZ1A 1812HC272KAZ1A

Description
Manufacturer: AVX Corporation Win Source Part Number: 854198-1812HC272KAZ1 A Series: FLEXITERM® Operating Temperature Range: -55°C ~ 125°C Features: ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric) Package: 1812 (4532 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-5949-1, 478-5949-2, 1812HC272KAZ1A/500, 1812HC272KAZ1A\\500, 478-5949-6
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 854198-1812HC272KAZ1 A Series: FLEXITERM® Operating Temperature Range: -55°C ~ 125°C Features: ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric) Package: 1812 (4532 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-5949-1, 478-5949-2, 1812HC272KAZ1A/500, 1812HC272KAZ1A\\500, 478-5949-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812HC272KAZ1A - 854198-1812HC272KAZ1A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1812HC272KAZ1A
854198-1812HC272KAZ1A
Ceramic Capacitors - 1812HC272KAZ1A 854198-1812HC272KAZ1A
Manufacturer: AVX Corporation Win Source Part Number: 854198-1812HC272KAZ1 A Series: FLEXITERM® Operating Temperature Range: -55°C ~ 125°C Features: ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric) Package: 1812 (4532 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-5949-1, 478-5949-2, 1812HC272KAZ1A/500, 1812HC272KAZ1A\\500, 478-5949-6

Manufacturer: AVX Corporation
Win Source Part Number: 854198-1812HC272KAZ1A
Series: FLEXITERM®
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Package: 1812 (4532 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-5949-1, 478-5949-2, 1812HC272KAZ1A/500, 1812HC272KAZ1A\\500, 478-5949-6

Buy Now Datasheet
Ceramic Capacitors - 478-5949-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5949-6-ND
Ceramic Capacitors 478-5949-6-ND
2700pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

2700pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5949-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5949-1-ND
Ceramic Capacitors 478-5949-1-ND
2700pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

2700pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5949-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5949-2-ND
Ceramic Capacitors 478-5949-2-ND
2700pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

2700pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitor 2700Pf 3000V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx - 09R8807 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2700Pf 3000V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx
09R8807
Ceramic Capacitor 2700Pf 3000V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx 09R8807
CERAMIC CAPACITOR 2700PF 3000V, X7R, 10%, 1812, FULL REEL; Capacitance:2700pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 2700PF 3000V, X7R, 10%, 1812, FULL REEL; Capacitance:2700pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 2700Pf 3000V, X7R, 10%, 1812; Capacitance Kyocera Avx - 52R2429 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2700Pf 3000V, X7R, 10%, 1812; Capacitance Kyocera Avx
52R2429
Ceramic Capacitor 2700Pf 3000V, X7R, 10%, 1812; Capacitance Kyocera Avx 52R2429
CERAMIC CAPACITOR 2700PF 3000V, X7R, 10%, 1812; Capacitance:2700pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CERAMIC CAPACITOR 2700PF 3000V, X7R, 10%, 1812; Capacitance:2700pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site
CAP CER 2700PF 3KV X7R 1812 - 66-1812HC272KAZ1A - Utmel Electronic Limited
Hong Kong, China
CAP CER 2700PF 3KV X7R 1812
66-1812HC272KAZ1A
CAP CER 2700PF 3KV X7R 1812 66-1812HC272KAZ1A
CAP CER 2700PF 3KV X7R 1812

CAP CER 2700PF 3KV X7R 1812

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 854198-1812HC272KAZ1A 478-5949-6-ND 478-5949-1-ND 09R8807 52R2429 66-1812HC272KAZ1A
Product Name Ceramic Capacitors - 1812HC272KAZ1A Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 2700Pf 3000V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx Ceramic Capacitor 2700Pf 3000V, X7R, 10%, 1812; Capacitance Kyocera Avx CAP CER 2700PF 3KV X7R 1812
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Film Capacitors - 113213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details