AVX Corporation Ceramic Capacitors - SR205E104MAR SR205E104MAR

Description
Manufacturer: AVX Corporation Win Source Part Number: 1101778-SR205E104MAR Packaging: Bulk Voltage Rating: 50V Applications: General Purpose Height - Seated (Max): 0.200" (5.08mm) Mounting: Through Hole Capacitance: 0.1μF Tolerance: ±20% Temperature Coefficient: Z5U Lead Spacing: 0.100" (2.54mm) Lead Style: Straight Categories: Capacitors Status: Active Temperature Range - Operating: 10°C to 85°C Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1101778-SR205E104MAR Packaging: Bulk Voltage Rating: 50V Applications: General Purpose Height - Seated (Max): 0.200" (5.08mm) Mounting: Through Hole Capacitance: 0.1μF Tolerance: ±20% Temperature Coefficient: Z5U Lead Spacing: 0.100" (2.54mm) Lead Style: Straight Categories: Capacitors Status: Active Temperature Range - Operating: 10°C to 85°C Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SR205E104MAR - 1101778-SR205E104MAR - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - SR205E104MAR
1101778-SR205E104MAR
Ceramic Capacitors - SR205E104MAR 1101778-SR205E104MAR
Manufacturer: AVX Corporation Win Source Part Number: 1101778-SR205E104MAR Packaging: Bulk Voltage Rating: 50V Applications: General Purpose Height - Seated (Max): 0.200" (5.08mm) Mounting: Through Hole Capacitance: 0.1μF Tolerance: ±20% Temperature Coefficient: Z5U Lead Spacing: 0.100" (2.54mm) Lead Style: Straight Categories: Capacitors Status: Active Temperature Range - Operating: 10°C to 85°C Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: AVX Corporation
Win Source Part Number: 1101778-SR205E104MAR
Packaging: Bulk
Voltage Rating: 50V
Applications: General Purpose
Height - Seated (Max): 0.200" (5.08mm)
Mounting: Through Hole
Capacitance: 0.1μF
Tolerance: ±20%
Temperature Coefficient: Z5U
Lead Spacing: 0.100" (2.54mm)
Lead Style: Straight
Categories: Capacitors
Status: Active
Temperature Range - Operating: 10°C to 85°C
Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now Datasheet
Singapore, Singapore
0.1uF 50V Capacitor
60-SR205E104MAR
0.1uF 50V Capacitor 60-SR205E104MAR
Cap Ceramic 0.1uF 50V Z5U 20% Radial 2.54mm 85°C Bulk Product overview: SR205E104MAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR205E104MAR can be used for catalog matching and distributor lookup.

Cap Ceramic 0.1uF 50V Z5U 20% Radial 2.54mm 85°C Bulk Product overview: SR205E104MAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR205E104MAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1441892 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1441892
MLCCs - Multilayer Ceramic Capacitors 1441892
Radial Capacitor SR20 50V Z5U 0.1uF 20%

Radial Capacitor SR20 50V Z5U 0.1uF 20%

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1441933 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1441933
MLCCs - Multilayer Ceramic Capacitors 1441933
Radial Capacitor SR20 50V Z5U 0.1uF 20%

Radial Capacitor SR20 50V Z5U 0.1uF 20%

Supplier's Site
Ceramic Capacitors - 478-3192-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3192-ND
Ceramic Capacitors 478-3192-ND
0.1µF ±20% 50V Ceramic Capacitor Z5U Radial

0.1µF ±20% 50V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Ceramic Capacitor 0.1Uf, 50V, Z5U, 20%, Radial; Capacitance Kyocera Avx - 56K3662 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 50V, Z5U, 20%, Radial; Capacitance Kyocera Avx
56K3662
Ceramic Capacitor 0.1Uf, 50V, Z5U, 20%, Radial; Capacitance Kyocera Avx 56K3662
CERAMIC CAPACITOR 0.1UF, 50V, Z5U, 20%, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:2.54mm; Product Range:SkyCap SR Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 50V, Z5U, 20%, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:2.54mm; Product Range:SkyCap SR Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.1Uf, 50V, Z5U, 20%, Radial; Capacitance Kyocera Avx - 98K1025 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 50V, Z5U, 20%, Radial; Capacitance Kyocera Avx
98K1025
Ceramic Capacitor 0.1Uf, 50V, Z5U, 20%, Radial; Capacitance Kyocera Avx 98K1025
CERAMIC CAPACITOR 0.1UF, 50V, Z5U, 20%, RADIAL; Capacitance:0.1µF; Voltage Rating:50V; Product Range:SkyCap SR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:2.54mmRoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 50V, Z5U, 20%, RADIAL; Capacitance:0.1µF; Voltage Rating:50V; Product Range:SkyCap SR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:2.54mmRoHS Compliant: Yes

Supplier's Site
CAPACITOR CERAMIC , RADIAL.10UF, 50V, 20%, Z5U - 70195721 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR CERAMIC , RADIAL.10UF, 50V, 20%, Z5U
70195721
CAPACITOR CERAMIC , RADIAL.10UF, 50V, 20%, Z5U 70195721
Conformally Coated Radial Leaded MLC Epoxy Case Solderable Lead

  • Conformally Coated Radial Leaded MLC
  • Epoxy Case
  • Solderable Lead
Supplier's Site
Ceramic Capacitors - SR205E104MAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SR205E104MAR
Ceramic Capacitors SR205E104MAR
CAP CER 0.1UF 50V Z5U RADIAL

CAP CER 0.1UF 50V Z5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1101778-SR205E104MAR 60-SR205E104MAR 1441892 478-3192-ND 56K3662 98K1025 70195721 SR205E104MAR
Product Name Ceramic Capacitors - SR205E104MAR 0.1uF 50V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.1Uf, 50V, Z5U, 20%, Radial; Capacitance Kyocera Avx Ceramic Capacitor 0.1Uf, 50V, Z5U, 20%, Radial; Capacitance Kyocera Avx CAPACITOR CERAMIC , RADIAL.10UF, 50V, 20%, Z5U Ceramic Capacitors
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C304U030DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-1206-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers