AVX Corporation MLCCs - Multilayer Ceramic Capacitors CK05BX221K

Description
Capacitor radial MCLC MIL CK05 220pF
Request a Quote Datasheet
Description
Capacitor radial MCLC MIL CK05 220pF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 6994939 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6994939
MLCCs - Multilayer Ceramic Capacitors 6994939
Capacitor radial MCLC MIL CK05 220pF

Capacitor radial MCLC MIL CK05 220pF

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1676944 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1676944
MLCCs - Multilayer Ceramic Capacitors 1676944
Capacitor radial MCLC MIL CK05 220pF

Capacitor radial MCLC MIL CK05 220pF

Supplier's Site
Ceramic Capacitors - 478-CK05BX221K-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-CK05BX221K-ND
Ceramic Capacitors 478-CK05BX221K-ND
220pF ±10% 200V Ceramic Capacitor BX Radial

220pF ±10% 200V Ceramic Capacitor BX Radial

Buy Now Datasheet
Capacitor, Ceramic;220pF;Gen. Purp;Radial;200WVDC;+/-10%;+15, -25%;0.09In.T;0.19 - 70195873 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Ceramic;220pF;Gen. Purp;Radial;200WVDC;+/-10%;+15, -25%;0.09In.T;0.19
70195873
Capacitor, Ceramic;220pF;Gen. Purp;Radial;200WVDC;+/-10%;+15, -25%;0.09In.T;0.19 70195873
General Purpose Molded Cases Capacitance Range: 1000 pF to 1 μF Operating Temperature: –55°C to +125°C Temperature Characteristic: BX = X7R

  • General Purpose
  • Molded Cases
  • Capacitance Range: 1000 pF to 1 μF
  • Operating Temperature: –55°C to +125°C
  • Temperature Characteristic: BX = X7R
Supplier's Site
Multilayer Ceramic Capacitor, Ck05 Series, 220 Pf, 10%, X7R, 200 V, Radial Leaded Rohs Compliant Kyocera Avx - 07WX6430 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Ck05 Series, 220 Pf, 10%, X7R, 200 V, Radial Leaded Rohs Compliant Kyocera Avx
07WX6430
Multilayer Ceramic Capacitor, Ck05 Series, 220 Pf, 10%, X7R, 200 V, Radial Leaded Rohs Compliant Kyocera Avx 07WX6430
Multilayer Ceramic Capacitor, CK05 Series, 220 pF, - 10%, X7R, 200 V, Radial Leaded RoHS Compliant: No

Multilayer Ceramic Capacitor, CK05 Series, 220 pF, - 10%, X7R, 200 V, Radial Leaded RoHS Compliant: No

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CK05BX221K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CK05BX221K
Capacitors - Ceramic Capacitors CK05BX221K
CAP CER 220PF 200V BX RADIAL

CAP CER 220PF 200V BX RADIAL

Supplier's Site
Ceramic Capacitors - CK05BX221K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CK05BX221K
Ceramic Capacitors CK05BX221K
CAP CER 220PF 200V BX RADIAL

CAP CER 220PF 200V BX RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 6994939 1676944 478-CK05BX221K-ND 70195873 07WX6430 CK05BX221K CK05BX221K
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Capacitor, Ceramic;220pF;Gen. Purp;Radial;200WVDC;+/-10%;+15, -25%;0.09In.T;0.19 Multilayer Ceramic Capacitor, Ck05 Series, 220 Pf, 10%, X7R, 200 V, Radial Leaded Rohs Compliant Kyocera Avx Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Multilayer Multilayer Single-Layer Film Capacitors
Applications Automotive Automotive General Purpose High Reliability
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition
Lead Style Axial Formed Leads Radial Radial Radial; Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Rohs Compliant Cornell Dubilier - 59K0289 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-1175-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details