AVX Corporation Ceramic Capacitors - SR217A150JAR SR217A150JAR

Description
Manufacturer: AVX Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095886-SR217A150JAR Packaging: Bulk Termination: Radial Voltage Rating: 500 V Length: 5.08 mm Mounting: SMD (SMT) Capacitance: 15 pF Tolerance: 5 % Thickness: 3.17 mm Height: 5.08 mm Width: 5.08 mm Categories: Ceramic Capacitors Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V Lead Pitch: 5.08 mm Dielectric: C0G Lead Diameter: 508 µm
Request a Quote
Description
Manufacturer: AVX Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095886-SR217A150JAR Packaging: Bulk Termination: Radial Voltage Rating: 500 V Length: 5.08 mm Mounting: SMD (SMT) Capacitance: 15 pF Tolerance: 5 % Thickness: 3.17 mm Height: 5.08 mm Width: 5.08 mm Categories: Ceramic Capacitors Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V Lead Pitch: 5.08 mm Dielectric: C0G Lead Diameter: 508 µm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SR217A150JAR - 1095886-SR217A150JAR - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - SR217A150JAR
1095886-SR217A150JAR
Ceramic Capacitors - SR217A150JAR 1095886-SR217A150JAR
Manufacturer: AVX Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095886-SR217A150JAR Packaging: Bulk Termination: Radial Voltage Rating: 500 V Length: 5.08 mm Mounting: SMD (SMT) Capacitance: 15 pF Tolerance: 5 % Thickness: 3.17 mm Height: 5.08 mm Width: 5.08 mm Categories: Ceramic Capacitors Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V Lead Pitch: 5.08 mm Dielectric: C0G Lead Diameter: 508 µm

Manufacturer: AVX Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095886-SR217A150JAR
Packaging: Bulk
Termination: Radial
Voltage Rating: 500 V
Length: 5.08 mm
Mounting: SMD (SMT)
Capacitance: 15 pF
Tolerance: 5 %
Thickness: 3.17 mm
Height: 5.08 mm
Width: 5.08 mm
Categories: Ceramic Capacitors
Case / Package: Radial
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (DC): 50 V
Lead Pitch: 5.08 mm
Dielectric: C0G
Lead Diameter: 508 µm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1095886-SR217A150JAR
Product Name Ceramic Capacitors - SR217A150JAR
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1.50E-5 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100181GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers