Kyocera Corporation SMD 50V 4.7uF Capacitor 12105C475KAT4A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32LR71H475KL NEW GLOBAL PN 50V 4.7uF A 581-KGM32LR71H475KL Product overview: 12105C475KAT4A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12105C475KAT4A can be used for catalog matching and distributor lookup.
Request a Quote
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32LR71H475KL NEW GLOBAL PN 50V 4.7uF A 581-KGM32LR71H475KL Product overview: 12105C475KAT4A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12105C475KAT4A can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Kyocera AVX MLCC capacitor with part number 21T8795 features a capacitance of 4.7 µF and a voltage rating of 50V. It utilizes an X7R dielectric, which is known for its temperature stability, maintaining capacitance within ±15% over a temperature range of -55°C to +125°C. The capacitor is packaged in a 1210 case size, measuring 3.2mm in length and 2.5mm in width. It has a capacitance tolerance of ±10%. This component is suitable for various industrial applications where some variation in capacitance due to applied voltage is acceptable. The product is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Kyocera AVX MLCC capacitor with part number 21T8795 features a capacitance of 4.7 µF and a voltage rating of 50V. It utilizes an X7R dielectric, which is known for its temperature stability, maintaining capacitance within ±15% over a temperature range of -55°C to +125°C. The capacitor is packaged in a 1210 case size, measuring 3.2mm in length and 2.5mm in width. It has a capacitance tolerance of ±10%. This component is suitable for various industrial applications where some variation in capacitance due to applied voltage is acceptable. The product is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 4.7uF Capacitor
60-12105C475KAT4A
SMD 50V 4.7uF Capacitor 60-12105C475KAT4A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32LR71H475KL NEW GLOBAL PN 50V 4.7uF A 581-KGM32LR71H475KL Product overview: 12105C475KAT4A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12105C475KAT4A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32LR71H475KL NEW GLOBAL PN 50V 4.7uF A 581-KGM32LR71H475KL Product overview: 12105C475KAT4A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12105C475KAT4A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-KGM32LR71H475KLCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32LR71H475KLCT-ND
Ceramic Capacitors 478-KGM32LR71H475KLCT-ND
4.7µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

4.7µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32LR71H475KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32LR71H475KLDKR-ND
Ceramic Capacitors 478-KGM32LR71H475KLDKR-ND
4.7µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

4.7µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32LR71H475KLTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32LR71H475KLTR-ND
Ceramic Capacitors 478-KGM32LR71H475KLTR-ND
4.7µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

4.7µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1331031-12105C475KAT4A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331031-12105C475KAT4A
Capacitors - Ceramic Capacitors 1331031-12105C475KAT4A
Manufacturer: KYOCERA AVX Win Source Part Number: 1331031-12105C475KAT 4A Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.130" L x 0.098" W (3.30mm x 2.50mm) Applications: General Purpose Standard Package: 5,000 Mounting: Surface Mount, MLCC Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.110" (2.79mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 12105C475KAT4A-ND,12 53-1880-2,478-11653- 2,478-11653-1,478-11 653-6,1253-1880-2-ND RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1331031-12105C475KAT4A
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.130" L x 0.098" W (3.30mm x 2.50mm)
Applications: General Purpose
Standard Package: 5,000
Mounting: Surface Mount, MLCC
Capacitance: 4.7 µF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Thickness (Max): 0.110" (2.79mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 12105C475KAT4A-ND,1253-1880-2,478-11653-2,478-11653-1,478-11653-6,1253-1880-2-ND
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 12105C475KAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12105C475KAT4A
Ceramic Capacitors 12105C475KAT4A
CAP CER 4.7UF 50V X7R 1210

CAP CER 4.7UF 50V X7R 1210

Supplier's Site Datasheet
Cap, Mlcc, X7R, 4.7Uf, 50V, 1210; Capacitance Kyocera Avx - 21T8795 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 4.7Uf, 50V, 1210; Capacitance Kyocera Avx
21T8795
Cap, Mlcc, X7R, 4.7Uf, 50V, 1210; Capacitance Kyocera Avx 21T8795
CAP, MLCC, X7R, 4.7UF, 50V, 1210; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Product Width:2.5mmRoHS Compliant: Yes

CAP, MLCC, X7R, 4.7UF, 50V, 1210; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Product Width:2.5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 4.7Uf, 50V, 1210; Capacitance Kyocera Avx - 96Y8694 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 4.7Uf, 50V, 1210; Capacitance Kyocera Avx
96Y8694
Cap, Mlcc, X7R, 4.7Uf, 50V, 1210; Capacitance Kyocera Avx 96Y8694
CAP, MLCC, X7R, 4.7UF, 50V, 1210; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Product Width:2.5mmRoHS Compliant: Yes

CAP, MLCC, X7R, 4.7UF, 50V, 1210; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Product Width:2.5mmRoHS Compliant: Yes

Supplier's Site Datasheet
CAP CER 4.7UF 50V X7R 1210 - 66-12105C475KAT4A - Utmel Electronic Limited
Hong Kong, China
CAP CER 4.7UF 50V X7R 1210
66-12105C475KAT4A
CAP CER 4.7UF 50V X7R 1210 66-12105C475KAT4A
CAP CER 4.7UF 50V X7R 1210

CAP CER 4.7UF 50V X7R 1210

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-12105C475KAT4A 478-KGM32LR71H475KLCT-ND 478-KGM32LR71H475KLDKR-ND 1331031-12105C475KAT4A 12105C475KAT4A 21T8795 66-12105C475KAT4A
Product Name SMD 50V 4.7uF Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, X7R, 4.7Uf, 50V, 1210; Capacitance Kyocera Avx CAP CER 4.7UF 50V X7R 1210
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Film Capacitors - 1337735-104MMR250K - Win Source Electronics
Specs
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
Capacitance Range 0.1000 microF
View Details
4 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 1761-1096-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers