Kyocera Corporation Capacitor Networks, Arrays W2A41C102KAT2A

Description
1000pF Isolated Capacitor 4 Array 100V X7R 0508 (1220 Metric)
Request a Quote Datasheet
Description
1000pF Isolated Capacitor 4 Array 100V X7R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - 478-W2A41C102KAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W2A41C102KAT2ADKR-ND
Capacitor Networks, Arrays 478-W2A41C102KAT2ADKR-ND
1000pF Isolated Capacitor 4 Array 100V X7R 0508 (1220 Metric)

1000pF Isolated Capacitor 4 Array 100V X7R 0508 (1220 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-W2A41C102KAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W2A41C102KAT2ATR-ND
Capacitor Networks, Arrays 478-W2A41C102KAT2ATR-ND
1000pF Isolated Capacitor 4 Array 100V X7R 0508 (1220 Metric)

1000pF Isolated Capacitor 4 Array 100V X7R 0508 (1220 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-W2A41C102KAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W2A41C102KAT2ACT-ND
Capacitor Networks, Arrays 478-W2A41C102KAT2ACT-ND
1000pF Isolated Capacitor 4 Array 100V X7R 0508 (1220 Metric)

1000pF Isolated Capacitor 4 Array 100V X7R 0508 (1220 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.001uF 100V Capacitor
57-W2A41C102KAT2A
SMD 0.001uF 100V Capacitor 57-W2A41C102KAT2A
Cap Ceramic Array 0.001uF 100V X7R 10% 0508 Pad SMD 4 Capacitor 125°C T/R Product overview: W2A41C102KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 100V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W2A41C102KAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic Array 0.001uF 100V X7R 10% 0508 Pad SMD 4 Capacitor 125°C T/R Product overview: W2A41C102KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 100V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W2A41C102KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Capacitor Networks, Arrays - W2A41C102KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
W2A41C102KAT2A
Capacitors - Capacitor Networks, Arrays W2A41C102KAT2A
CAP ARRAY 1000PF 100V X7R 0508

CAP ARRAY 1000PF 100V X7R 0508

Supplier's Site
Capacitor Networks, Arrays - W2A41C102KAT2A - Lingto Electronic Limited
Shenzhen, China
Capacitor Networks, Arrays
W2A41C102KAT2A
Capacitor Networks, Arrays W2A41C102KAT2A
CAP ARRAY 1000PF 100V X7R 0508

CAP ARRAY 1000PF 100V X7R 0508

Supplier's Site Datasheet
Capacitor Array, 1000Pf, 100V, X7R, 10%, 0508; Capacitance Kyocera Avx - 54J9926 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 1000Pf, 100V, X7R, 10%, 0508; Capacitance Kyocera Avx
54J9926
Capacitor Array, 1000Pf, 100V, X7R, 10%, 0508; Capacitance Kyocera Avx 54J9926
CAPACITOR ARRAY, 1000PF, 100V, X7R, 10%, 0508; Capacitance:1000pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):100V; No. of Capacitors:2Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 10% RoHS Compliant: Yes

CAPACITOR ARRAY, 1000PF, 100V, X7R, 10%, 0508; Capacitance:1000pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):100V; No. of Capacitors:2Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-W2A41C102KAT2ADKR-ND 478-W2A41C102KAT2ATR-ND 57-W2A41C102KAT2A W2A41C102KAT2A W2A41C102KAT2A 54J9926
Product Name Capacitor Networks, Arrays Capacitor Networks, Arrays SMD 0.001uF 100V Capacitor Capacitors - Capacitor Networks, Arrays Capacitor Networks, Arrays Capacitor Array, 1000Pf, 100V, X7R, 10%, 0508; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Wraparound
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition; Ceramic
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Lead Style Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101332U075AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers