AVX Corporation Capacitor, Ceramic;33pF;Gen. Purp;Radial;200WVDC;+/-10%;+15, -25%;0.09In.T;0.19I CK05BX330K

Description
General Purpose Molded Cases Capacitance Range: 1000 pF to 1 μF Operating Temperature: –55°C to +125°C Temperature Characteristic: BX = X7R
Datasheet
Description
General Purpose Molded Cases Capacitance Range: 1000 pF to 1 μF Operating Temperature: –55°C to +125°C Temperature Characteristic: BX = X7R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Ceramic;33pF;Gen. Purp;Radial;200WVDC;+/-10%;+15, -25%;0.09In.T;0.19I - 70195866 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Ceramic;33pF;Gen. Purp;Radial;200WVDC;+/-10%;+15, -25%;0.09In.T;0.19I
70195866
Capacitor, Ceramic;33pF;Gen. Purp;Radial;200WVDC;+/-10%;+15, -25%;0.09In.T;0.19I 70195866
General Purpose Molded Cases Capacitance Range: 1000 pF to 1 μF Operating Temperature: –55°C to +125°C Temperature Characteristic: BX = X7R

  • General Purpose
  • Molded Cases
  • Capacitance Range: 1000 pF to 1 μF
  • Operating Temperature: –55°C to +125°C
  • Temperature Characteristic: BX = X7R
Supplier's Site
Multilayer Ceramic Capacitor, Ck05 Series, 33 Pf, 10%, X7R, 200 V, Radial Leaded Rohs Compliant Kyocera Avx - 50R7634 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Ck05 Series, 33 Pf, 10%, X7R, 200 V, Radial Leaded Rohs Compliant Kyocera Avx
50R7634
Multilayer Ceramic Capacitor, Ck05 Series, 33 Pf, 10%, X7R, 200 V, Radial Leaded Rohs Compliant Kyocera Avx 50R7634
Multilayer Ceramic Capacitor, CK05 Series, 33 pF, - 10%, X7R, 200 V, Radial Leaded RoHS Compliant: No

Multilayer Ceramic Capacitor, CK05 Series, 33 pF, - 10%, X7R, 200 V, Radial Leaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70195866 50R7634
Product Name Capacitor, Ceramic;33pF;Gen. Purp;Radial;200WVDC;+/-10%;+15, -25%;0.09In.T;0.19I Multilayer Ceramic Capacitor, Ck05 Series, 33 Pf, 10%, X7R, 200 V, Radial Leaded Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 3.30E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101243U040BF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers