Kyocera Corporation Ceramic Capacitors 1808HC221MAT1A

Description
220pF ±20% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
220pF ±20% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808HC221MAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808HC221MAT1A-ND
Ceramic Capacitors 1808HC221MAT1A-ND
220pF ±20% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)

220pF ±20% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1808HC221MAT1A - 775619-1808HC221MAT1A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1808HC221MAT1A
775619-1808HC221MAT1A
Ceramic Capacitors - 1808HC221MAT1A 775619-1808HC221MAT1A
Manufacturer: AVX Corporation Win Source Part Number: 775619-1808HC221MAT1 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: High Voltage Package: 1808 (4520 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 220pF Tolerance: ±20% Temperature Coefficient: X7R Family Name: 1808 Categories: Capacitors Dimension: 0.180" L x 0.080" W (4.57mm x 2.03mm) Voltage Rating DC: 3000V (3kV) Thickness (Maximum): 0.080" (2.03mm) Alternative Parts (Cross-Reference): 1808B221M302N; 1808J3K00221MXT; 1808B221M302NT; NMC-H1808X7R221M3KVT RPF; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 775619-1808HC221MAT1A
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: High Voltage
Package: 1808 (4520 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 220pF
Tolerance: ±20%
Temperature Coefficient: X7R
Family Name: 1808
Categories: Capacitors
Dimension: 0.180" L x 0.080" W (4.57mm x 2.03mm)
Voltage Rating DC: 3000V (3kV)
Thickness (Maximum): 0.080" (2.03mm)
Alternative Parts (Cross-Reference): 1808B221M302N; 1808J3K00221MXT; 1808B221M302NT; NMC-H1808X7R221M3KVTRPF;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 220pF 3000V Capacitor
60-1808HC221MAT1A
SMD 220pF 3000V Capacitor 60-1808HC221MAT1A
Cap Ceramic 220pF 3000V X7R 20% Pad SMD 1808 125°C Low ESR T/R Product overview: 1808HC221MAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220pF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220pF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1808HC221MAT1A can be used for catalog matching and distributor lookup.

Cap Ceramic 220pF 3000V X7R 20% Pad SMD 1808 125°C Low ESR T/R Product overview: 1808HC221MAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220pF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220pF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1808HC221MAT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Ceramic 220Pf 3000V, X7R, 20%, 1808; Capacitance Kyocera Avx - 22K3297 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 220Pf 3000V, X7R, 20%, 1808; Capacitance Kyocera Avx
22K3297
Capacitor Ceramic 220Pf 3000V, X7R, 20%, 1808; Capacitance Kyocera Avx 22K3297
CAPACITOR CERAMIC 220PF 3000V, X7R, 20%, 1808; Capacitance:220pF; Voltage(DC):3kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm RoHS Compliant: Yes

CAPACITOR CERAMIC 220PF 3000V, X7R, 20%, 1808; Capacitance:220pF; Voltage(DC):3kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1808HC221MAT1A-ND 775619-1808HC221MAT1A 60-1808HC221MAT1A 22K3297
Product Name Ceramic Capacitors Ceramic Capacitors - 1808HC221MAT1A SMD 220pF 3000V Capacitor Capacitor Ceramic 220Pf 3000V, X7R, 20%, 1808; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Polymer Capacitor - 227XMPL004MG287 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers