Cap Ceramic 0.1uF 100V X7R 10% Radial 2.54mm 125°C Bulk Product overview: SR291C104KAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR291C104KAR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1095895-SR291C104KAR
Category: Capacitors>Ceramic Capacitors
Series: *
Package: Bulk
Standard Package: 1,000
Alternative Parts (Cross-Reference): SR201C104KAR; AR201C104K4R; AR211C104K4R; C330C104K1R5TA7303; C340C104K1R5TA; C321C104K1R5TA;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Other Names: 478-SR291C104KAR
SKYCAPS / BULK ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-SR291C104KAR | 1095895-SR291C104KAR | 478-SR291C104KAR-ND | 09R5761 |
| Product Name | 0.1uF 100V Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Skycaps / Bulk Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 100 volts | 100 volts |