Kyocera Corporation Ceramic Capacitors 1210PC472KAT1A

Description
4700pF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5564-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5564-6-ND
Ceramic Capacitors 478-5564-6-ND
4700pF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

4700pF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5564-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5564-1-ND
Ceramic Capacitors 478-5564-1-ND
4700pF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

4700pF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5564-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5564-2-ND
Ceramic Capacitors 478-5564-2-ND
4700pF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

4700pF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1747469 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1747469
MLCCs - Multilayer Ceramic Capacitors 1747469
KYOCERA AVX 1210PC472KAT1A

KYOCERA AVX 1210PC472KAT1A

Supplier's Site
Capacitor Ceramic 4700Pf 250V, X7R, 10%, 1210; Capacitance Kyocera Avx - 09R1789 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 4700Pf 250V, X7R, 10%, 1210; Capacitance Kyocera Avx
09R1789
Capacitor Ceramic 4700Pf 250V, X7R, 10%, 1210; Capacitance Kyocera Avx 09R1789
CAPACITOR CERAMIC 4700PF 250V, X7R, 10%, 1210; Capacitance:4700pF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 4700PF 250V, X7R, 10%, 1210; Capacitance:4700pF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 4700Pf 250V, X7R, 10%, 1210; Capacitance Kyocera Avx - 10R6026 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf 250V, X7R, 10%, 1210; Capacitance Kyocera Avx
10R6026
Ceramic Capacitor 4700Pf 250V, X7R, 10%, 1210; Capacitance Kyocera Avx 10R6026
CERAMIC CAPACITOR 4700PF 250V, X7R, 10%, 1210; Capacitance:4700pF; Voltage(DC):250V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF 250V, X7R, 10%, 1210; Capacitance:4700pF; Voltage(DC):250V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-5564-6-ND 478-5564-1-ND 1747469 09R1789 10R6026
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitor Ceramic 4700Pf 250V, X7R, 10%, 1210; Capacitance Kyocera Avx Ceramic Capacitor 4700Pf 250V, X7R, 10%, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701135 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - P10R471K1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050523000121FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details