AVX Corporation Ceramic Capacitors 1210GC102KAT1A

Description
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-2960-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2960-6-ND
Ceramic Capacitors 478-2960-6-ND
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)

1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-2960-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2960-1-ND
Ceramic Capacitors 478-2960-1-ND
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)

1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-2960-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2960-2-ND
Ceramic Capacitors 478-2960-2-ND
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)

1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1210GC102KAT1A - 853857-1210GC102KAT1A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1210GC102KAT1A
853857-1210GC102KAT1A
Ceramic Capacitors - 1210GC102KAT1A 853857-1210GC102KAT1A
Manufacturer: AVX Corporation Win Source Part Number: 853857-1210GC102KAT1 A Operating Temperature Range: -55°C ~ 125°C Features: ±10% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1210GC102KAT1A-ND, 478-2960-6, 1210GC102KAT1A\\2K, 1210GC102KAT1A/2K, 478-2960-2, 478-2960-1

Manufacturer: AVX Corporation
Win Source Part Number: 853857-1210GC102KAT1A
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Package: 1210 (3225 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1210GC102KAT1A-ND, 478-2960-6, 1210GC102KAT1A\\2K, 1210GC102KAT1A/2K, 478-2960-2, 478-2960-1

Buy Now Datasheet
Singapore, Singapore
1000PF 2KV Capacitor
60-1210GC102KAT1A
1000PF 2KV Capacitor 60-1210GC102KAT1A
CAP CER 1000PF 2KV X7R 1210 Product overview: 1210GC102KAT1A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1210GC102KAT1A can be used for catalog matching and distributor lookup.

CAP CER 1000PF 2KV X7R 1210 Product overview: 1210GC102KAT1A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1210GC102KAT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1210GC102KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1210GC102KAT1A
Ceramic Capacitors 1210GC102KAT1A
CAP CER 1000PF 2KV X7R 1210

CAP CER 1000PF 2KV X7R 1210

Supplier's Site Datasheet
Ceramic Capacitor 1000Pf 2000V, X7R, 10%, 1210; Capacitance Kyocera Avx - 18M6898 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 2000V, X7R, 10%, 1210; Capacitance Kyocera Avx
18M6898
Ceramic Capacitor 1000Pf 2000V, X7R, 10%, 1210; Capacitance Kyocera Avx 18M6898
CERAMIC CAPACITOR 1000PF 2000V, X7R, 10%, 1210; Capacitance:1000pF; Voltage(DC):2kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 2000V, X7R, 10%, 1210; Capacitance:1000pF; Voltage(DC):2kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 1000Pf 2000V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx - 61H8392 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 2000V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
61H8392
Ceramic Capacitor 1000Pf 2000V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx 61H8392
CERAMIC CAPACITOR 1000PF 2000V, X7R, 10%, 1210, FULL REEL; Capacitance:1000pF; Voltage(DC):2kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 2000V, X7R, 10%, 1210, FULL REEL; Capacitance:1000pF; Voltage(DC):2kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-2960-6-ND 478-2960-1-ND 853857-1210GC102KAT1A 60-1210GC102KAT1A 1210GC102KAT1A 18M6898 61H8392
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - 1210GC102KAT1A 1000PF 2KV Capacitor Ceramic Capacitors Ceramic Capacitor 1000Pf 2000V, X7R, 10%, 1210; Capacitance Kyocera Avx Ceramic Capacitor 1000Pf 2000V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701300 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Film Capacitors - 106K100CS4G - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers