AVX Corporation MLCCs - Multilayer Ceramic Capacitors SR205C473KAR

Description
Radial X7R ceramic cap,47nF 50V 2.5mm
Request a Quote Datasheet
Description
Radial X7R ceramic cap,47nF 50V 2.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 5373735 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
5373735
MLCCs - Multilayer Ceramic Capacitors 5373735
Radial X7R ceramic cap,47nF 50V 2.5mm

Radial X7R ceramic cap,47nF 50V 2.5mm

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 5373735P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
5373735P
MLCCs - Multilayer Ceramic Capacitors 5373735P
Radial X7R ceramic cap,47nF 50V 2.5mm

Radial X7R ceramic cap,47nF 50V 2.5mm

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1667903 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1667903
MLCCs - Multilayer Ceramic Capacitors 1667903
Radial X7R ceramic cap,47nF 50V 2.5mm

Radial X7R ceramic cap,47nF 50V 2.5mm

Supplier's Site
Ceramic Capacitors - 478-6005-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6005-ND
Ceramic Capacitors 478-6005-ND
0.047µF ±10% 50V Ceramic Capacitor X7R Radial

0.047µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitor Ceramic 0.047Uf, 50V, X7R, 10%, Rad; Capacitance Kyocera Avx - 56K3659 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.047Uf, 50V, X7R, 10%, Rad; Capacitance Kyocera Avx
56K3659
Capacitor Ceramic 0.047Uf, 50V, X7R, 10%, Rad; Capacitance Kyocera Avx 56K3659
CAPACITOR CERAMIC 0.047UF, 50V, X7R, 10%, RAD; Capacitance:47000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Product Range:SkyCap SR Series RoHS Compliant: Yes

CAPACITOR CERAMIC 0.047UF, 50V, X7R, 10%, RAD; Capacitance:47000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Product Range:SkyCap SR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 5373735 5373735P 478-6005-ND 56K3659
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.047Uf, 50V, X7R, 10%, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Technology Multilayer Multilayer
Applications Automotive Automotive General Purpose
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Aluminium Capacitors - 1701263 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C124U020BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details