Kyocera Corporation Ceramic Capacitors - SA102A220JAR SA102A220JAR

Description
Manufacturer: AVX Corporation Win Source Part Number: 932967-SA102A220JAR Series: SpinGuard® SA Operating Temperature Range: -55°C ~ 125°C Features: ±5% 200V Ceramic Capacitor C0G, NP0 Axial Package: Axial Package: Reel - TR Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 7500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0040 Other Part Number: 478-3142-2, 478-3142-1
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 932967-SA102A220JAR Series: SpinGuard® SA Operating Temperature Range: -55°C ~ 125°C Features: ±5% 200V Ceramic Capacitor C0G, NP0 Axial Package: Axial Package: Reel - TR Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 7500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0040 Other Part Number: 478-3142-2, 478-3142-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA102A220JAR - 932967-SA102A220JAR - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - SA102A220JAR
932967-SA102A220JAR
Ceramic Capacitors - SA102A220JAR 932967-SA102A220JAR
Manufacturer: AVX Corporation Win Source Part Number: 932967-SA102A220JAR Series: SpinGuard® SA Operating Temperature Range: -55°C ~ 125°C Features: ±5% 200V Ceramic Capacitor C0G, NP0 Axial Package: Axial Package: Reel - TR Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 7500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0040 Other Part Number: 478-3142-2, 478-3142-1

Manufacturer: AVX Corporation
Win Source Part Number: 932967-SA102A220JAR
Series: SpinGuard® SA
Operating Temperature Range: -55°C ~ 125°C
Features: ±5% 200V Ceramic Capacitor C0G, NP0 Axial
Package: Axial
Package: Reel - TR
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 7500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040
Other Part Number: 478-3142-2, 478-3142-1

Buy Now Datasheet
Ceramic Capacitors - 478-3142-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3142-1-ND
Ceramic Capacitors 478-3142-1-ND
22pF ±5% 200V Ceramic Capacitor C0G, NP0 Axial

22pF ±5% 200V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Ceramic Capacitors - 478-3142-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3142-2-ND
Ceramic Capacitors 478-3142-2-ND
22pF ±5% 200V Ceramic Capacitor C0G, NP0 Axial

22pF ±5% 200V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Ceramic Capacitor 22Pf 200V, C0G, 5%, Axial; Capacitance Kyocera Avx - 75M2747 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 22Pf 200V, C0G, 5%, Axial; Capacitance Kyocera Avx
75M2747
Ceramic Capacitor 22Pf 200V, C0G, 5%, Axial; Capacitance Kyocera Avx 75M2747
CERAMIC CAPACITOR 22PF 200V, C0G, 5%, AXIAL; Capacitance:22pF; Voltage(DC):200V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:25.4mm; Product Diameter:2.54mm RoHS Compliant: Yes

CERAMIC CAPACITOR 22PF 200V, C0G, 5%, AXIAL; Capacitance:22pF; Voltage(DC):200V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:25.4mm; Product Diameter:2.54mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 22Pf 200V, C0G, 5%, Axial, Full Reel; Capacitance Kyocera Avx - 56K3427 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 22Pf 200V, C0G, 5%, Axial, Full Reel; Capacitance Kyocera Avx
56K3427
Ceramic Capacitor 22Pf 200V, C0G, 5%, Axial, Full Reel; Capacitance Kyocera Avx 56K3427
CERAMIC CAPACITOR 22PF 200V, C0G, 5%, AXIAL, FULL REEL; Capacitance:22pF; Voltage(DC):200V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:25.4mm; Product Length:4.32mmRoHS Compliant: Yes

CERAMIC CAPACITOR 22PF 200V, C0G, 5%, AXIAL, FULL REEL; Capacitance:22pF; Voltage(DC):200V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:25.4mm; Product Length:4.32mmRoHS Compliant: Yes

Supplier's Site
CAP CER 22PF 200V C0G/NP0 AXIAL - 66-SA102A220JAR - Utmel Electronic Limited
Hong Kong, China
CAP CER 22PF 200V C0G/NP0 AXIAL
66-SA102A220JAR
CAP CER 22PF 200V C0G/NP0 AXIAL 66-SA102A220JAR
CAP CER 22PF 200V C0G/NP0 AXIAL

CAP CER 22PF 200V C0G/NP0 AXIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 932967-SA102A220JAR 478-3142-1-ND 75M2747 56K3427 66-SA102A220JAR
Product Name Ceramic Capacitors - SA102A220JAR Ceramic Capacitors Ceramic Capacitor 22Pf 200V, C0G, 5%, Axial; Capacitance Kyocera Avx Ceramic Capacitor 22Pf 200V, C0G, 5%, Axial, Full Reel; Capacitance Kyocera Avx CAP CER 22PF 200V C0G/NP0 AXIAL
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Style Through Hole Through Hole Through Hole; Through Hole
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Axial Leaded Leaded Capacitor; Axial Leaded
Applications General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C0805C471K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details