AVX Corporation Ceramic Capacitors 1825CC154KAT2A

Description
0.15µF ±10% 630V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet
Description
0.15µF ±10% 630V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM44CR72J154KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM44CR72J154KVTR-ND
Ceramic Capacitors 478-KGM44CR72J154KVTR-ND
0.15µF ±10% 630V Ceramic Capacitor X7R 1825 (4564 Metric)

0.15µF ±10% 630V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM44CR72J154KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM44CR72J154KVCT-ND
Ceramic Capacitors 478-KGM44CR72J154KVCT-ND
0.15µF ±10% 630V Ceramic Capacitor X7R 1825 (4564 Metric)

0.15µF ±10% 630V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM44CR72J154KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM44CR72J154KVDKR-ND
Ceramic Capacitors 478-KGM44CR72J154KVDKR-ND
0.15µF ±10% 630V Ceramic Capacitor X7R 1825 (4564 Metric)

0.15µF ±10% 630V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1353687 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353687
MLCCs - Multilayer Ceramic Capacitors 1353687
KYOCERA AVX 1825CC154KAT1A

KYOCERA AVX 1825CC154KAT1A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1358032 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1358032
MLCCs - Multilayer Ceramic Capacitors 1358032
KYOCERA AVX 1825CC154KAT1A

KYOCERA AVX 1825CC154KAT1A

Supplier's Site
Cap, Mlcc, X7R, 0.15Uf, 630V, 1825; Capacitance Kyocera Avx - 96Y8788 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.15Uf, 630V, 1825; Capacitance Kyocera Avx
96Y8788
Cap, Mlcc, X7R, 0.15Uf, 630V, 1825; Capacitance Kyocera Avx 96Y8788
CAP, MLCC, X7R, 0.15UF, 630V, 1825; Capacitance:0.15µF; Voltage(DC):630V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.5mm; Qualification:-RoHS Compliant: Yes

CAP, MLCC, X7R, 0.15UF, 630V, 1825; Capacitance:0.15µF; Voltage(DC):630V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.5mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 0.15Uf, 630V, 1825; Capacitance Kyocera Avx - 64W1641 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.15Uf, 630V, 1825; Capacitance Kyocera Avx
64W1641
Cap, Mlcc, X7R, 0.15Uf, 630V, 1825; Capacitance Kyocera Avx 64W1641
CAP, MLCC, X7R, 0.15UF, 630V, 1825; Capacitance:0.15µF; Voltage(DC):630V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.5mm; Qualification:-RoHS Compliant: Yes

CAP, MLCC, X7R, 0.15UF, 630V, 1825; Capacitance:0.15µF; Voltage(DC):630V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.5mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM44CR72J154KVTR-ND 478-KGM44CR72J154KVDKR-ND 1353687 96Y8788
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, Mlcc, X7R, 0.15Uf, 630V, 1825; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; X5R
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminum Polymer Capacitor - 337XMPL002MG19 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Film Capacitors - 1345677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details