AVX Corporation Ceramic Capacitors 1808GC102MAT2A

Description
1000pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
1000pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM42BR73D102MYDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM42BR73D102MYDKR-ND
Ceramic Capacitors 478-KGM42BR73D102MYDKR-ND
1000pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

1000pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM42BR73D102MYTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM42BR73D102MYTR-ND
Ceramic Capacitors 478-KGM42BR73D102MYTR-ND
1000pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

1000pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM42BR73D102MYCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM42BR73D102MYCT-ND
Ceramic Capacitors 478-KGM42BR73D102MYCT-ND
1000pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

1000pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1351452 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1351452
MLCCs - Multilayer Ceramic Capacitors 1351452
SMD MLCC 1808 2000V X7R 1000pF 20%

SMD MLCC 1808 2000V X7R 1000pF 20%

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1353063 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353063
MLCCs - Multilayer Ceramic Capacitors 1353063
SMD MLCC 1808 2000V X7R 1000pF 20%

SMD MLCC 1808 2000V X7R 1000pF 20%

Supplier's Site
Cap, Mlcc, X7R, 1000Pf, 2Kv, 1808, Reel; Capacitance Kyocera Avx - 74T6630 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 1000Pf, 2Kv, 1808, Reel; Capacitance Kyocera Avx
74T6630
Cap, Mlcc, X7R, 1000Pf, 2Kv, 1808, Reel; Capacitance Kyocera Avx 74T6630
CAP, MLCC, X7R, 1000PF, 2KV, 1808, REEL; Capacitance:1000pF; Voltage(DC):2kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm RoHS Compliant: Yes

CAP, MLCC, X7R, 1000PF, 2KV, 1808, REEL; Capacitance:1000pF; Voltage(DC):2kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm RoHS Compliant: Yes

Supplier's Site
Cap, 1000Pf, 2Kv, Mlcc, 1808; Capacitance Kyocera Avx - 96Y8705 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 2Kv, Mlcc, 1808; Capacitance Kyocera Avx
96Y8705
Cap, 1000Pf, 2Kv, Mlcc, 1808; Capacitance Kyocera Avx 96Y8705
CAP, 1000PF, 2KV, MLCC, 1808; Capacitance:1000pF; Voltage(DC):2kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm; Product Width:2mm RoHS Compliant: Yes

CAP, 1000PF, 2KV, MLCC, 1808; Capacitance:1000pF; Voltage(DC):2kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm; Product Width:2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM42BR73D102MYDKR-ND 478-KGM42BR73D102MYTR-ND 1351452 74T6630
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, Mlcc, X7R, 1000Pf, 2Kv, 1808, Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Capacitors - 1725732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - OTBL104KNPIR-F - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
4 suppliers