Kyocera Corporation Capacitors - Ceramic Capacitors AQ147M0R3BATME

Description
Win Source Part Number: 964065-AQ147M0R3BATM E Category: Capacitors>Ceramic Capacitors Series: AQ Features: High Q, Low Loss Package: Tape & Reel (TR) Applications: RF, Microwave, High Frequency Standard Package: 1,000 Capacitance: 0.3 pF Tolerance: ±0.1pF Voltage - Rated: 500V Temperature Coefficient: M Thickness (Max): 0.102" (2.59mm) Mounting Type: Surface Mount, MLCC Package / Case: 1111 (2828 Metric) Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) Alternative Parts (Cross-Reference): CBR04C308B5GAC; GRM0335C1HR30WA01D; GJM1555C1HR30WB01D; CBR06C308BAGAC; 04023J0R3PBSTR; CBR02C308B3GAC; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 964065-AQ147M0R3BATM E Category: Capacitors>Ceramic Capacitors Series: AQ Features: High Q, Low Loss Package: Tape & Reel (TR) Applications: RF, Microwave, High Frequency Standard Package: 1,000 Capacitance: 0.3 pF Tolerance: ±0.1pF Voltage - Rated: 500V Temperature Coefficient: M Thickness (Max): 0.102" (2.59mm) Mounting Type: Surface Mount, MLCC Package / Case: 1111 (2828 Metric) Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) Alternative Parts (Cross-Reference): CBR04C308B5GAC; GRM0335C1HR30WA01D; GJM1555C1HR30WB01D; CBR06C308BAGAC; 04023J0R3PBSTR; CBR02C308B3GAC; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 964065-AQ147M0R3BATME - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
964065-AQ147M0R3BATME
Capacitors - Ceramic Capacitors 964065-AQ147M0R3BATME
Win Source Part Number: 964065-AQ147M0R3BATM E Category: Capacitors>Ceramic Capacitors Series: AQ Features: High Q, Low Loss Package: Tape & Reel (TR) Applications: RF, Microwave, High Frequency Standard Package: 1,000 Capacitance: 0.3 pF Tolerance: ±0.1pF Voltage - Rated: 500V Temperature Coefficient: M Thickness (Max): 0.102" (2.59mm) Mounting Type: Surface Mount, MLCC Package / Case: 1111 (2828 Metric) Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) Alternative Parts (Cross-Reference): CBR04C308B5GAC; GRM0335C1HR30WA01D; GJM1555C1HR30WB01D; CBR06C308BAGAC; 04023J0R3PBSTR; CBR02C308B3GAC; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Product Status: Obsolete

Win Source Part Number: 964065-AQ147M0R3BATME
Category: Capacitors>Ceramic Capacitors
Series: AQ
Features: High Q, Low Loss
Package: Tape & Reel (TR)
Applications: RF, Microwave, High Frequency
Standard Package: 1,000
Capacitance: 0.3 pF
Tolerance: ±0.1pF
Voltage - Rated: 500V
Temperature Coefficient: M
Thickness (Max): 0.102" (2.59mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1111 (2828 Metric)
Temperature Range - Operating: -55°C ~ 175°C
Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm)
Alternative Parts (Cross-Reference): CBR04C308B5GAC; GRM0335C1HR30WA01D; GJM1555C1HR30WB01D; CBR06C308BAGAC; 04023J0R3PBSTR; CBR02C308B3GAC;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
0.3PF 500V 0.3 pF Capacitor
60-AQ147M0R3BATME
0.3PF 500V 0.3 pF Capacitor 60-AQ147M0R3BATME
CAP CER 0.3PF 500V 1111 / 0.3 pF ±0.1pF 500V Ceramic Capacitor M 1111 (2828 Metric) Product overview: AQ147M0R3BATME from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3PF, 500V, 0.3 pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.3PF, 500V, 0.3 pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-AQ147M0R3BATME can be used for catalog matching and distributor lookup.

CAP CER 0.3PF 500V 1111 / 0.3 pF ±0.1pF 500V Ceramic Capacitor M 1111 (2828 Metric) Product overview: AQ147M0R3BATME from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3PF, 500V, 0.3 pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.3PF, 500V, 0.3 pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-AQ147M0R3BATME can be used for catalog matching and distributor lookup.

Supplier's Site
Ultra Q / Tape/reel, 7 Inch Embossed Tape Rohs Compliant Kyocera Avx - 65M7531 - Newark, An Avnet Company
Chicago, IL, United States
Ultra Q / Tape/reel, 7 Inch Embossed Tape Rohs Compliant Kyocera Avx
65M7531
Ultra Q / Tape/reel, 7 Inch Embossed Tape Rohs Compliant Kyocera Avx 65M7531
ULTRA Q / TAPE/REEL, 7 INCH EMBOSSED TAPE ROHS COMPLIANT: YES

ULTRA Q / TAPE/REEL, 7 INCH EMBOSSED TAPE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 964065-AQ147M0R3BATME 60-AQ147M0R3BATME 65M7531
Product Name Capacitors - Ceramic Capacitors 0.3PF 500V 0.3 pF Capacitor Ultra Q / Tape/reel, 7 Inch Embossed Tape Rohs Compliant Kyocera Avx
Operating Temperature -55 to 175 C (-67 to 347 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 3.00E-7 microF 3.00E-7 microF
WVDC 500 volts 500 volts
WVAC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Ceramic Capacitors - M20U224M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details