Win Source Part Number: 1008710-M39014/22-10
Category: Capacitors>Ceramic Capacitors
Series: *
Package: Bulk
Standard Package: 200
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Other Names: 478-M39014/22-1088
RoHS Status: RoHS non-compliant
Cap Ceramic 0.047uF 50V BX 10% Radial 2 Pin DIP 8.26mm (0.001%FR) 125°C Bag Product overview: M39014/22-1088 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047uF, 50V, DIP. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047uF, 50V, DIP, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-M39014/22-1088 can be used for catalog matching and distributor lookup.
DIPGUARD EST.REL. / BULK ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-M39014/22-1088-ND | 1008710-M39014/22-1088 | 60-M39014/22-1088 | 53J6568 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | 0.047uF 50V DIP Capacitor | Dipguard Est.rel. / Bulk Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 50 volts | 50 volts |