Kyocera Corporation Ceramic Capacitors MD025C224KAB

Description
0.22µF ±10% 50V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet
Description
0.22µF ±10% 50V Ceramic Capacitor X7R 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-MD025C224KAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-MD025C224KAB-ND
Ceramic Capacitors 478-MD025C224KAB-ND
0.22µF ±10% 50V Ceramic Capacitor X7R 2-DIP

0.22µF ±10% 50V Ceramic Capacitor X7R 2-DIP

Buy Now Datasheet
Ceramic Capacitors - MD025C224KAB - 788379-MD025C224KAB - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - MD025C224KAB
788379-MD025C224KAB
Ceramic Capacitors - MD025C224KAB 788379-MD025C224KAB
Manufacturer: AVX Corporation Win Source Part Number: 788379-MD025C224KAB Series: DIPGuard MD Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 2-DIP Applications: General Capacitance: 0.22μF Tolerance: ±10% Temperature Coefficient: X7R Lead Spacing: 0.325" (8.25mm) Family Name: MD Categories: Capacitors Dimension: 0.260" L x 0.100" W (6.60mm x 2.54mm) Height - Seated (Maximum): 0.200" (5.08mm) Voltage Rating DC: 50V Alternative Parts (Cross-Reference): MD025C224JAB; Introduction Date: September 30, 1999 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 788379-MD025C224KAB
Series: DIPGuard MD
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 2-DIP
Applications: General
Capacitance: 0.22μF
Tolerance: ±10%
Temperature Coefficient: X7R
Lead Spacing: 0.325" (8.25mm)
Family Name: MD
Categories: Capacitors
Dimension: 0.260" L x 0.100" W (6.60mm x 2.54mm)
Height - Seated (Maximum): 0.200" (5.08mm)
Voltage Rating DC: 50V
Alternative Parts (Cross-Reference): MD025C224JAB;
Introduction Date: September 30, 1999
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitor - 16051645 - Radwell International
Willingboro, NJ, United States
Capacitor
16051645
Capacitor 16051645
CAPACITOR, DIP RADIAL, CERAMIC, .22UF, 50V, X7R, 10%. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, DIP RADIAL, CERAMIC, .22UF, 50V, X7R, 10%. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Ceramic Capacitors - MD025C224KAB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
MD025C224KAB
Capacitors - Ceramic Capacitors MD025C224KAB
CAP CER 0.22UF 50V X7R 2-DIP

CAP CER 0.22UF 50V X7R 2-DIP

Supplier's Site
Capacitor Ceramic, 0.22Uf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx - 54H4322 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 0.22Uf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx
54H4322
Capacitor Ceramic, 0.22Uf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx 54H4322
CAPACITOR CERAMIC, 0.22UF, 50V, X7R, 10%, DIP; Capacitance:0.22µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

CAPACITOR CERAMIC, 0.22UF, 50V, X7R, 10%, DIP; Capacitance:0.22µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-MD025C224KAB-ND 788379-MD025C224KAB 16051645 MD025C224KAB 54H4322
Product Name Ceramic Capacitors Ceramic Capacitors - MD025C224KAB Capacitor Capacitors - Ceramic Capacitors Capacitor Ceramic, 0.22Uf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C263U075DC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100331JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers