Kyocera Corporation Ceramic Capacitors SA305E105MAA

Description
1µF ±20% 50V Ceramic Capacitor Z5U Axial
Request a Quote Datasheet
Description
1µF ±20% 50V Ceramic Capacitor Z5U Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-2443-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2443-2-ND
Ceramic Capacitors 478-2443-2-ND
1µF ±20% 50V Ceramic Capacitor Z5U Axial

1µF ±20% 50V Ceramic Capacitor Z5U Axial

Buy Now Datasheet
Ceramic Capacitors - 478-2443-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2443-1-ND
Ceramic Capacitors 478-2443-1-ND
1µF ±20% 50V Ceramic Capacitor Z5U Axial

1µF ±20% 50V Ceramic Capacitor Z5U Axial

Buy Now Datasheet
Singapore, Singapore
1UF 50V Capacitor
60-SA305E105MAA
1UF 50V Capacitor 60-SA305E105MAA
CAP CER 1UF 50V Z5U AXIAL Product overview: SA305E105MAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA305E105MAA can be used for catalog matching and distributor lookup.

CAP CER 1UF 50V Z5U AXIAL Product overview: SA305E105MAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA305E105MAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1330263-SA305E105MAA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330263-SA305E105MAA
Capacitors - Ceramic Capacitors 1330263-SA305E105MAA
Manufacturer: KYOCERA AVX Win Source Part Number: 1330263-SA305E105MAA Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.150" Dia x 0.290" L (3.81mm x 7.37mm) Applications: General Purpose Standard Package: 5,000 Mounting: Through Hole Capacitance: 1 µF Tolerance: ±20% Voltage - Rated: 50V Temperature Coefficient: Z5U Lead Style: Straight Temperature Range - Operating: 10°C ~ 85°C Case / Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0040 Other Part Number: 478-2443-1,478-2443- 2 RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1330263-SA305E105MAA
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.150" Dia x 0.290" L (3.81mm x 7.37mm)
Applications: General Purpose
Standard Package: 5,000
Mounting: Through Hole
Capacitance: 1 µF
Tolerance: ±20%
Voltage - Rated: 50V
Temperature Coefficient: Z5U
Lead Style: Straight
Temperature Range - Operating: 10°C ~ 85°C
Case / Package: Axial
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040
Other Part Number: 478-2443-1,478-2443-2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitor, 1Uf, 50V, Z5U, 20%, Axial, Full Reel; Capacitance Kyocera Avx - 19C6112 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 50V, Z5U, 20%, Axial, Full Reel; Capacitance Kyocera Avx
19C6112
Ceramic Capacitor, 1Uf, 50V, Z5U, 20%, Axial, Full Reel; Capacitance Kyocera Avx 19C6112
CERAMIC CAPACITOR, 1UF, 50V, Z5U, 20%, AXIAL, FULL REEL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:25.4mm; Product Range:SpinGuard SA SeriesRoHS Compliant: No

CERAMIC CAPACITOR, 1UF, 50V, Z5U, 20%, AXIAL, FULL REEL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:25.4mm; Product Range:SpinGuard SA SeriesRoHS Compliant: No

Supplier's Site
Ceramic Capacitors - SA305E105MAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SA305E105MAA
Ceramic Capacitors SA305E105MAA
CAP CER 1UF 50V Z5U AXIAL

CAP CER 1UF 50V Z5U AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-2443-2-ND 60-SA305E105MAA 1330263-SA305E105MAA 19C6112 SA305E105MAA
Product Name Ceramic Capacitors 1UF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitor, 1Uf, 50V, Z5U, 20%, Axial, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1896829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-1193-1-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details