Kyocera Corporation 0.22UF 50V Capacitor AR215C224K4R

Description
CAP CER 0.22UF 50V X7R RADIAL Product overview: AR215C224K4R from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-AR215C224K4R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.22UF 50V X7R RADIAL Product overview: AR215C224K4R from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-AR215C224K4R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.22UF 50V Capacitor
60-AR215C224K4R
0.22UF 50V Capacitor 60-AR215C224K4R
CAP CER 0.22UF 50V X7R RADIAL Product overview: AR215C224K4R from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-AR215C224K4R can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 50V X7R RADIAL Product overview: AR215C224K4R from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-AR215C224K4R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-4502-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4502-ND
Ceramic Capacitors 478-4502-ND
0.22µF ±10% 50V Ceramic Capacitor X7R Radial

0.22µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
CAPACITOR; CERAMIC;CAP .22UF; TOL+-10%;RADIAL; VOL-RTG 50V - 70195812 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; CERAMIC;CAP .22UF; TOL+-10%;RADIAL; VOL-RTG 50V
70195812
CAPACITOR; CERAMIC;CAP .22UF; TOL+-10%;RADIAL; VOL-RTG 50V 70195812
Conformally Coated Radial Leaded MLC Case Material: Epoxy Temperature Range: Up to 150°C

  • Conformally Coated Radial Leaded MLC
  • Case Material: Epoxy
  • Temperature Range: Up to 150°C
Supplier's Site
Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx - 65M7623 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx
65M7623
Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx 65M7623
CERAMIC CAPACITOR 0.22UF, 50V, X7R, 10%, RADIAL; Capacitance:0.22µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF, 50V, X7R, 10%, RADIAL; Capacitance:0.22µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - AR215C224K4R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
AR215C224K4R
Ceramic Capacitors AR215C224K4R
CAP CER 0.22UF 50V X7R RADIAL

CAP CER 0.22UF 50V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-AR215C224K4R 478-4502-ND 70195812 65M7623 AR215C224K4R
Product Name 0.22UF 50V Capacitor Ceramic Capacitors CAPACITOR; CERAMIC;CAP .22UF; TOL+-10%;RADIAL; VOL-RTG 50V Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor; Through Hole
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101302T250BC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers