Kyocera Corporation Ceramic Capacitors SR211A102KAR

Description
1000pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1000pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SR211A102KAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR211A102KAR-ND
Ceramic Capacitors SR211A102KAR-ND
1000pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

1000pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Multilayer Ceramic Capacitor, Skycap Sr Series, 1000 Pf, 10%, C0G / Np0, 100 V, Radial Leaded Rohs Compliant Kyocera Avx - 98K1029 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Skycap Sr Series, 1000 Pf, 10%, C0G / Np0, 100 V, Radial Leaded Rohs Compliant Kyocera Avx
98K1029
Multilayer Ceramic Capacitor, Skycap Sr Series, 1000 Pf, 10%, C0G / Np0, 100 V, Radial Leaded Rohs Compliant Kyocera Avx 98K1029
Multilayer Ceramic Capacitor, SkyCap SR Series, 1000 pF, 10%, C0G / NP0, 100 V, Radial Leaded RoHS Compliant: Yes

Multilayer Ceramic Capacitor, SkyCap SR Series, 1000 pF, 10%, C0G / NP0, 100 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site
CAP CER 1000PF 100V C0G/NP0 RAD - 66-SR211A102KAR - Utmel Electronic Limited
Hong Kong, China
CAP CER 1000PF 100V C0G/NP0 RAD
66-SR211A102KAR
CAP CER 1000PF 100V C0G/NP0 RAD 66-SR211A102KAR
CAP CER 1000PF 100V C0G/NP0 RAD

CAP CER 1000PF 100V C0G/NP0 RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number SR211A102KAR-ND 98K1029 66-SR211A102KAR
Product Name Ceramic Capacitors Multilayer Ceramic Capacitor, Skycap Sr Series, 1000 Pf, 10%, C0G / Np0, 100 V, Radial Leaded Rohs Compliant Kyocera Avx CAP CER 1000PF 100V C0G/NP0 RAD
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C291T250AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details