AVX Corporation Capacitor Networks, Arrays W3A45C332KAT2A

Description
3300pF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
3300pF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - W3A45C332KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
W3A45C332KAT2A-ND
Capacitor Networks, Arrays W3A45C332KAT2A-ND
3300pF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)

3300pF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - W3A45C332KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
W3A45C332KAT2A
Capacitors - Capacitor Networks, Arrays W3A45C332KAT2A
CAP ARRAY 3300PF 50V X7R 0612

CAP ARRAY 3300PF 50V X7R 0612

Supplier's Site
Capacitor Array, 3300Pf, 50V, X7R, 10%, 0612; Capacitance Kyocera Avx - 55J0171 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 3300Pf, 50V, X7R, 10%, 0612; Capacitance Kyocera Avx
55J0171
Capacitor Array, 3300Pf, 50V, X7R, 10%, 0612; Capacitance Kyocera Avx 55J0171
CAPACITOR ARRAY, 3300PF, 50V, X7R, 10%, 0612; Capacitance:3300pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):50V; No. of Capacitors:4Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 10% RoHS Compliant: Yes

CAPACITOR ARRAY, 3300PF, 50V, X7R, 10%, 0612; Capacitance:3300pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):50V; No. of Capacitors:4Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
CAP ARRAY 3300PF 50V X7R 0612 - 66-W3A45C332KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP ARRAY 3300PF 50V X7R 0612
66-W3A45C332KAT2A
CAP ARRAY 3300PF 50V X7R 0612 66-W3A45C332KAT2A
CAP ARRAY 3300PF 50V X7R 0612

CAP ARRAY 3300PF 50V X7R 0612

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number W3A45C332KAT2A-ND W3A45C332KAT2A 55J0171 66-W3A45C332KAT2A
Product Name Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays Capacitor Array, 3300Pf, 50V, X7R, 10%, 0612; Capacitance Kyocera Avx CAP ARRAY 3300PF 50V X7R 0612
Configuration / Form Factor Chip Capacitor Wraparound
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition; Ceramic
Capacitance Range 0.0033 microF 0.0033 microF 0.0033 microF 0.0033 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Lead Style Surface Mount (SMT) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Aluminium Capacitors - 1701311 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - GP322-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details