AVX Corporation Automotive 220pF Capacitor W3F11A2218AT1A

Description
Cap Feed Through 220pF 100VDC C0G -20% to 50% Flat 1206 125°C Automotive Product overview: W3F11A2218AT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 220pF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-W3F11A2218AT1A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Feed Through 220pF 100VDC C0G -20% to 50% Flat 1206 125°C Automotive Product overview: W3F11A2218AT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 220pF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-W3F11A2218AT1A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 220pF Capacitor
3-W3F11A2218AT1A
Automotive 220pF Capacitor 3-W3F11A2218AT1A
Cap Feed Through 220pF 100VDC C0G -20% to 50% Flat 1206 125°C Automotive Product overview: W3F11A2218AT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 220pF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-W3F11A2218AT1A can be used for catalog matching and distributor lookup.

Cap Feed Through 220pF 100VDC C0G -20% to 50% Flat 1206 125°C Automotive Product overview: W3F11A2218AT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 220pF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-W3F11A2218AT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Feed Through, Pass Through Capacitors - 478-W3F11A2218AT1ACT-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
478-W3F11A2218AT1ACT-ND
Feed Through, Pass Through Capacitors 478-W3F11A2218AT1ACT-ND
CAP FEEDTHRU 220PF 100V 1206

CAP FEEDTHRU 220PF 100V 1206

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 478-W3F11A2218AT1ATR-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
478-W3F11A2218AT1ATR-ND
Feed Through, Pass Through Capacitors 478-W3F11A2218AT1ATR-ND
220pF Feed Through Capacitor 100V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad

220pF Feed Through Capacitor 100V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 478-W3F11A2218AT1ADKR-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
478-W3F11A2218AT1ADKR-ND
Feed Through, Pass Through Capacitors 478-W3F11A2218AT1ADKR-ND
CAP FEEDTHRU 220PF 100V 1206

CAP FEEDTHRU 220PF 100V 1206

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 6973361 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6973361
MLCCs - Multilayer Ceramic Capacitors 6973361
KYOCERA AVX W3F11A2218AT1A

KYOCERA AVX W3F11A2218AT1A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 6973361P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6973361P
MLCCs - Multilayer Ceramic Capacitors 6973361P
KYOCERA AVX W3F11A2218AT1A

KYOCERA AVX W3F11A2218AT1A

Supplier's Site
Sheung Wan, Hong Kong
Feedthrough Capacitors
W3F11A2218AT1A
Feedthrough Capacitors W3F11A2218AT1A
Feedthrough Capacitors 100volts 220pF NP0 1206

Feedthrough Capacitors 100volts 220pF NP0 1206

Buy Now Datasheet
CAP FEEDTHRU 220PF 100V 1206 - 66-W3F11A2218AT1A - Utmel Electronic Limited
Hong Kong, China
CAP FEEDTHRU 220PF 100V 1206
66-W3F11A2218AT1A
CAP FEEDTHRU 220PF 100V 1206 66-W3F11A2218AT1A
CAP FEEDTHRU 220PF 100V 1206

CAP FEEDTHRU 220PF 100V 1206

Supplier's Site
Capacitor Ceramic 220Pf 100V, C0G, +50, -20%, 1206; Capacitance Kyocera Avx - 55J0187 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 220Pf 100V, C0G, +50, -20%, 1206; Capacitance Kyocera Avx
55J0187
Capacitor Ceramic 220Pf 100V, C0G, +50, -20%, 1206; Capacitance Kyocera Avx 55J0187
CAPACITOR CERAMIC 220PF 100V, C0G, +50, -20%, 1206; Capacitance:220pF; Capacitance Tolerance:+50%, -20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 220PF 100V, C0G, +50, -20%, 1206; Capacitance:220pF; Capacitance Tolerance:+50%, -20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 3-W3F11A2218AT1A 478-W3F11A2218AT1ACT-ND 478-W3F11A2218AT1ADKR-ND 6973361 6973361P W3F11A2218AT1A 66-W3F11A2218AT1A 55J0187
Product Name Automotive 220pF Capacitor Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Feedthrough Capacitors CAP FEEDTHRU 220PF 100V 1206 Capacitor Ceramic 220Pf 100V, C0G, +50, -20%, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor; SMD
RoHS Compliant Yes Yes Yes Yes Yes
Capacitance Tolerance -20 (+/- %) 50 (+/- %) 50 (+/- %) 20 (+/- %) -20 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701180 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C383U016AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B102K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details